EN
  • EN
  • DE

STEVAL-IFP002V1

Part No STEVAL-IFP002V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Power Management
Function High Side Driver (Internal FET)
Embedded No
Utilized IC / Part VN808
Primary Attributes 16 Channel Internal Switch
Supplied Contents Board(s)
Secondary Attributes Short-Circuit, Thermal and Undervoltage Protection
Other Names 497-4929
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 1284506-STEVAL-IFP002V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IFP002V1 CAD Model

Description

STEVAL-IFP002V1 - USB Interface Evaluation Board from STMicroelectronics

The STEVAL-IFP002V1 is an advanced USB interface evaluation board designed by STMicroelectronics to showcase the capabilities of the USB interface for industrial applications. This evaluation board is a versatile tool for developers and engineers looking to explore the features and performance of STMicroelectronics' USB interface chips in a real-world setting.

At the heart of the STEVAL-IFP002V1 is a robust USB interface chip that provides a reliable bridge between USB and serial communication protocols. The board is designed to be plug-and-play, making it easy to integrate with existing systems without the need for extensive reconfiguration.

Key Features:

  • High-speed USB 2.0 interface for quick data transfer and communication.
  • Compatibility with various serial communication protocols, including UART, SPI, and I2C.
  • On-board voltage regulation and signal level translation for seamless integration with different logic levels.
  • LED indicators for visual feedback on power and data transfer status.
  • Comprehensive set of headers and connectors for easy access to the interface chip's functionality.
  • Support for multiple operating systems, ensuring wide compatibility with various development environments.

The STEVAL-IFP002V1 is an ideal platform for testing and prototyping USB-based applications in industrial contexts. With its robust design and flexible features, it can be used to evaluate USB connectivity in a range of devices such as sensors, control systems, and communication modules.

Whether you are developing new products or upgrading existing systems to include USB connectivity, the STEVAL-IFP002V1 provides a reliable and user-friendly solution. Its ability to support high-speed data transfer and compatibility with multiple serial protocols makes it a valuable tool in the arsenal of any engineer working with industrial USB applications.

You May Also Be Interested in

Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess