EN
  • EN
  • DE

STM32L552RET6P

Part No STM32L552RET6P
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64LQFP / ARM® Cortex®-M33 series Microcontroller IC 32-Bit Single-Core 110MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L5
Package Tray
Core Processor ARM® Cortex®-M33
Core Size 32-Bit Single-Core
Speed 110MHz
Connectivity CANbus, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, PWM, WDT
Number of I/O 52
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number STM32
Other Names 497-STM32L552RET6P
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1262117-STM32L552RET6P
Ultra Librarian 3D Model Ultra Librarian STM32L552RET6P CAD Model

Description

The STM32L552RET6P is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to deliver exceptional performance and ultra-low-power operation for a wide range of applications. This MCU is part of the STM32L5 series, which is built on the high-performance Arm® Cortex®-M33 32-bit RISC core operating at a frequency of up to 110 MHz. The STM32L552RET6P MCU features a comprehensive set of power-saving modes, making it ideal for energy-sensitive applications.

Key Features

  • Performance: At its heart, the STM32L552RET6P boasts an Arm® Cortex®-M33 core with a maximum operating frequency of 110 MHz, ensuring robust processing capabilities for complex tasks.
  • Memory: It comes equipped with 512 Kbytes of Flash memory and 256 Kbytes of SRAM, providing ample storage for instructions and operational data.
  • Energy Efficiency: Designed for low-power operation, it includes multiple power modes, such as Stop, Standby, and Shutdown modes, to minimize energy consumption during idle periods.
  • Security: The MCU includes state-of-the-art security features like hardware-based AES encryption, Public Key Authority (PKA), and a True Random Number Generator (TRNG), which are essential for secure transactions and data protection.
  • Integration: A variety of integrated peripherals are available, including multiple 16-bit timers, watchdog timers, a real-time clock, and a range of communication interfaces such as SPI, I2C, USART, USB, and CAN.
  • Analog Features: It also offers rich analog peripherals including ADCs, DACs, and ultra-low-power comparators.
  • Package: The STM32L552RET6P is available in an LQFP64 package, providing a balanced trade-off between I/O pin count and compactness for space-constrained applications.

Applications

The versatile feature set of the STM32L552RET6P makes it suitable for a broad array of applications, such as industrial control systems, Internet of Things (IoT) devices, medical equipment, smart home devices, and energy management systems. Its powerful core, coupled with its energy efficiency and security features, ensures that it can meet the demanding requirements of modern embedded systems.

With the STM32L552RET6P, STMicroelectronics continues to push the boundaries of what's possible in the world of ultra-low-power microcontrollers, providing designers with a flexible and secure MCU option.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess