EN
  • EN
  • DE

STM32L4R5AII6

Part No STM32L4R5AII6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 169UFBGA  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 169-UFBGA (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L4R
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, SAI, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 112
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 640K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 169-UFBGA
Supplier Device Package 169-UFBGA (7x7)
Base Product Number STM32L4R5
Standard Package 2,496
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262158-STM32L4R5AII6
Ultra Librarian 3D Model Ultra Librarian STM32L4R5AII6 CAD Model

Description

The STM32L4R5AII6 is a cutting-edge microcontroller from STMicroelectronics, renowned for its high-performance and energy efficiency. This microcontroller is part of the STM32L4 series, which is designed to balance power consumption with processing capability, making it ideal for a wide range of applications, including industrial, medical, and consumer electronics.

At the heart of the STM32L4R5AII6 is an ARM Cortex-M4 core with a Floating Point Unit (FPU), running at a frequency of up to 120 MHz. This core provides the computational horsepower required for complex algorithms and signal processing tasks, while maintaining a high degree of energy efficiency.

The STM32L4R5AII6 boasts a rich set of peripherals and features that facilitate a variety of functionalities:

  • Memory: It comes with a generous 2 MB of flash memory and 640 KB of SRAM, providing ample space for application code and data storage.
  • Rich Connectivity: The device includes a variety of communication interfaces such as USB OTG, SAI (Serial Audio Interface), SPI, I2C, and UART, enabling it to handle complex communication tasks.
  • Advanced Analog: It features advanced analog peripherals, including 12-bit ADCs, 2 DACs, and ultra-low-power comparators.
  • Graphics Support: The microcontroller supports chrom-ART Accelerator™ for enhanced graphics, as well as hardware support for display interfaces, making it suitable for user interface applications.
  • Security: Security features such as a True Random Number Generator (TRNG) and cryptographic hardware acceleration ensure the integrity and confidentiality of data.
  • Power Management: The device includes multiple power-saving modes, which make it possible to design energy-efficient and battery-powered devices.

The STM32L4R5AII6 is available in a UFBGA169 package, and its temperature range makes it suitable for operation in extreme conditions. With its robust set of features and capabilities, the STM32L4R5AII6 is an excellent choice for designers looking to push the boundaries of what's possible with a microcontroller, without compromising on power efficiency.

For more information, datasheets, and technical resources, visit the STMicroelectronics website or contact your local STMicroelectronics sales office.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.1058 $68.4232
9+ $14.0356 $126.3204
13+ $13.5970 $176.7610
18+ $13.1584 $236.8512
23+ $12.7198 $292.5554
31+ $11.4039 $353.5209
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,470 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess