EN
  • EN
  • DE

STM32L4A6VGY6TR

Part No STM32L4A6VGY6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100WLCSP  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 100-WLCSP (4.62x4.14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L4
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, LCD, PWM, WDT
Number of I/O 83
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 320K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-UFBGA, WLCSP
Supplier Device Package 100-WLCSP (4.62x4.14)
Base Product Number STM32L4A6
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1262272-STM32L4A6VGY6TR
Ultra Librarian 3D Model Ultra Librarian STM32L4A6VGY6TR CAD Model

Description

STM32L4A6VGY6TR Microcontroller

The STM32L4A6VGY6TR is a cutting-edge microcontroller produced by STMicroelectronics, a leader in the semiconductor industry. This device is part of the STM32L4 series, which is renowned for its high performance and energy efficiency. The STM32L4A6VGY6TR is designed to cater to a wide range of applications, including industrial control systems, Internet-of-Things (IoT) devices, medical equipment, and consumer electronics.

Key Features:

  • Core: ARM® Cortex®-M4 with FPU and DSP instructions, running at up to 80 MHz.
  • Memory: Features a large set of embedded memories with 1 MB of Flash memory and 320 KB of SRAM.
  • Energy Efficiency: Utilizes ST's ultra-low-power technologies, including dynamic voltage scaling and various power-saving modes to ensure optimal energy management.
  • Graphics Support: Comes with Chrom-ART Accelerator™ for enhanced graphic capabilities, supporting efficient 2D graphics processing.
  • Rich Connectivity: Offers a comprehensive set of communication interfaces, including USB OTG, SPI, I2C, USART, SDMMC, and CAN.
  • Advanced Security: Equipped with hardware cryptographic acceleration and a true random number generator for improved security.
  • Development Ecosystem: Supported by a wide range of development tools and software libraries, including the STM32Cube ecosystem.

Package and Quality:

The STM32L4A6VGY6TR comes in a LQFP100 package, which is suitable for various PCB (printed circuit board) designs. The product is available in a tape and reel packaging option, making it ideal for high-volume production. It is designed to meet the requirements of the industrial temperature range from -40°C to +85°C, ensuring reliable operation across diverse environments.

Applications:

With its high-performance capabilities and low power consumption, the STM32L4A6VGY6TR is perfectly suited for applications where both efficiency and processing power are crucial. It is an excellent choice for smart wearables, energy management systems, and complex sensor fusion applications that demand quick data processing and long battery life.

Overall, the STM32L4A6VGY6TR from STMicroelectronics represents a blend of performance, power efficiency, and feature integration that provides designers with a flexible and robust microcontroller solution for their next-generation products.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2499 $64.9996
8+ $13.3333 $106.6664
12+ $12.9167 $155.0004
16+ $12.5000 $200.0000
21+ $12.0833 $253.7493
28+ $10.8333 $303.3324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess