EN
  • EN
  • DE

STM32L496ZGT6

Part No STM32L496ZGT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32L4
Package Tray
Number of I/O 115
Family Name STM32L496
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-17178, Q13758834
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851314-STM32L496ZGT6
Ultra Librarian 3D Model Ultra Librarian STM32L496ZGT6 CAD Model

Description

STM32L496ZGT6 Microcontroller Overview

The STM32L496ZGT6 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, which is part of their ultra-low-power STM32L4 series. This high-performance MCU is designed to operate in a range of power-sensitive and resource-demanding applications, offering an optimal balance between performance, power efficiency, and feature integration.

At the heart of the STM32L496ZGT6 is an Arm® Cortex®-M4 core with Floating Point Unit (FPU), running at a frequency of up to 80 MHz. The FPU unit provides the computational power necessary for complex algorithms and data processing, which is essential for applications such as IoT devices, medical equipment, industrial controls, and smart consumer products.

The device comes with a generous 1 MB of Flash memory and 320 KB of SRAM, supporting a wide range of applications without the need for external memory components. This integrated memory is complemented by a rich set of peripherals and I/Os, including multiple timers, communication interfaces (SPI, I2C, UART, USB), and 24 channels of 12-bit ADC with 5 MSPS, enhancing design flexibility and system functionality.

With its energy-efficient architecture, the STM32L496ZGT6 includes multiple power-saving modes, such as Stop, Standby, and Shutdown, which help to minimize the power consumption in idle or low-activity states. This makes the MCU an ideal choice for battery-operated applications where energy management is critical.

Connectivity is another strength of this MCU, featuring an integrated LCD controller for user interfaces, a touch-sensing controller for touch-based inputs, and support for a wide set of digital and analog interfaces. The STM32L496ZGT6 also includes a hardware cryptographic acceleration for secure data transactions and storage, ensuring a secure foundation for connected devices.

For development and debugging, the MCU supports ST's comprehensive set of development tools, software libraries, and community resources. This ecosystem simplifies the development process, allowing engineers to bring their products to market faster while ensuring high levels of performance and reliability.

In summary, the STM32L496ZGT6 from STMicroelectronics is a versatile and powerful MCU that offers an excellent solution for designers looking to create sophisticated and power-conscious devices across a broad range of applications.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6918 $53.4590
10+ $10.0151 $100.1510
16+ $9.6767 $154.8272
23+ $9.0000 $207.0000
29+ $8.6617 $251.1893
37+ $8.3234 $307.9658
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess