EN
  • EN
  • DE

STM32L475VCT6

Part No STM32L475VCT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Manufacturer STMicroelectronics
Series STM32L4
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, PWM, WDT
Number of I/O 82
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name STM32L475
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-19680, STM32L475VCT6-ND
Quantity per package 540
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898240-STM32L475VCT6
Ultra Librarian 3D Model Ultra Librarian STM32L475VCT6 CAD Model

Description

STM32L475VCT6 Microcontroller

The STM32L475VCT6 is a cutting-edge microcontroller from STMicroelectronics, designed to deliver high performance and energy efficiency for a wide range of applications. Part of the STM32L4 series, this device is built on an Arm® Cortex®-M4 core with FPU and DSP instructions, offering the perfect blend of speed and power efficiency.

With a maximum operating frequency of 80 MHz, the STM32L475VCT6 provides the computational power required for complex tasks, while its dynamic voltage scaling optimizes power consumption. This microcontroller is particularly suitable for battery-powered applications and energy-sensitive projects due to its low-power design and multiple power-saving modes, including sleep, stop, and standby.

The STM32L475VCT6 comes with an impressive set of features, including 256 KB of Flash memory and 128 KB of SRAM, ensuring ample space for application code and data storage. It also supports a wide range of I/Os and peripherals, such as multiple 16 and 32-bit timers, up to three I2C interfaces, six SPI/I2S interfaces, and three USARTs, among others. This makes it highly versatile for interfacing with various sensors, actuators, and communication modules.

For enhanced connectivity, the STM32L475VCT6 integrates USB 2.0 Full Speed and CAN interfaces, as well as an LCD parallel interface, allowing for easy connection to peripheral devices and user interfaces. It also features a 12-bit ADC with 16 channels and two DAC channels, providing precise analog signal monitoring and control capabilities.

Security is a priority in today's connected world, and the STM32L475VCT6 addresses this with its hardware cryptographic acceleration support, including AES, as well as a true random number generator (RNG) for secure data encryption and decryption.

Developers can take advantage of the extensive STM32 ecosystem, which includes a wide range of development tools, software libraries, and community support. The STM32L475VCT6 is supported by ST's STM32CubeMX configuration and initialization software and the STM32CubeL4 middleware and firmware libraries, making development and prototyping quick and efficient.

In summary, the STM32L475VCT6 from STMicroelectronics is a powerful and versatile microcontroller that offers an optimal balance between performance and power consumption, making it an ideal choice for a variety of energy-conscious and high-performance applications.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1619 $55.8095
11+ $9.1585 $100.7435
17+ $8.8723 $150.8291
24+ $8.5861 $206.0664
31+ $8.2999 $257.2969
41+ $7.4413 $305.0933
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,022 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess