EN
  • EN
  • DE

STM32L475RGT6

Part No STM32L475RGT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32L4
Package Tray
Number of I/O 51
Family Name STM32L475
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847530-STM32L475RGT6
Ultra Librarian 3D Model Ultra Librarian STM32L475RGT6 CAD Model

Description

STM32L475RGT6 Microcontroller

The STM32L475RGT6 is a cutting-edge microcontroller from STMicroelectronics, designed to meet the demanding requirements of modern embedded systems. This device is part of the STM32L4 series, which is renowned for its exceptional power efficiency, performance, and integration. The STM32L475RGT6 is built around the high-performance ARM Cortex-M4 core with a Floating Point Unit (FPU), running at a frequency of up to 80 MHz. This core provides the computational power necessary to handle complex algorithms and control tasks with ease.

With 1 Mbyte of Flash memory and 128 Kbytes of SRAM, the STM32L475RGT6 offers ample storage for application code and data. Its extensive range of enhanced I/Os and peripherals can be interfaced with external components through its multiple communication interfaces, which include USB OTG, SPI, I2C, UART, CAN, and SAI (Serial Audio Interface). Additionally, the microcontroller supports several advanced digital and analog features, such as multiple 12-bit ADCs, DACs, internal temperature sensor, and a True Random Number Generator (TRNG).

The STM32L475RGT6 also shines in the connectivity domain, featuring an integrated IEEE 802.11 b/g/n Wi-Fi module that allows for easy wireless Internet connectivity. This is particularly beneficial for IoT applications where remote data collection, control, and monitoring are essential. Moreover, the device includes a comprehensive set of power-saving modes, enabling the design of energy-efficient and battery-powered applications. These modes include Stop 2, Standby, and Shutdown, which help to minimize power consumption during idle or low-activity periods.

Developers will appreciate the support for STMicroelectronics' extensive development ecosystem, which includes the STM32Cube software suite, a plethora of development tools, and a wide range of software libraries. This ecosystem simplifies the development process, from initial prototyping to final product deployment, and ensures a shorter time-to-market for embedded applications.

In summary, the STM32L475RGT6 from STMicroelectronics is a robust and versatile microcontroller that is ideal for a wide array of applications, including industrial control systems, consumer electronics, IoT devices, and medical equipment. Its combination of performance, integration, and efficiency makes it a top choice for designers looking to create sophisticated yet power-conscious products.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3139 $50.5112
20+ $5.1806 $103.6120
30+ $5.0187 $150.5610
42+ $4.8568 $203.9856
54+ $4.6949 $253.5246
72+ $4.2093 $303.0696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess