STM32L471VGT6 Microcontroller Overview
The STM32L471VGT6 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics that belongs to the STM32L4 series, renowned for its exceptional power efficiency and performance. This microcontroller is built on an advanced Arm® Cortex®-M4 32-bit RISC core, operating at a frequency of up to 80 MHz. The STM32L471VGT6 is particularly suitable for use in a wide range of applications, including industrial control, consumer electronics, and Internet of Things (IoT) devices.
Key Features
- Core: Arm® Cortex®-M4 with Floating Point Unit (FPU) and DSP instructions
- Max Frequency: 80 MHz
- Flash Memory: 1 Mbyte
- RAM: 128 Kbytes
- Supply Voltage: 1.71 V to 3.6 V
- Package: LQFP100 (14x14 mm)
- Temperature Range: -40°C to 85°C (industrial range)
Energy Efficiency and Performance
The STM32L471VGT6 boasts an array of features that ensure minimal power consumption without sacrificing performance. Its energy-saving modes, such as sleep, stop, and standby, contribute to its ultra-low power profile. The device's dynamic efficiency is enhanced by an integrated voltage regulator, which enables flexible power scaling in active mode.
Enhanced I/Os and Peripherals
With a rich set of I/Os and peripherals, the STM32L471VGT6 is highly versatile. It supports multiple communication interfaces, including I²C, SPI, USART, and USB OTG. For analog applications, it features 12-bit ADCs, DACs, and ultra-fast comparators. Its timers and watchdogs ensure precise timing and system reliability.
Development and Ecosystem Support
STMicroelectronics provides extensive support for the STM32L471VGT6 through its software development ecosystem, STM32Cube, which includes HAL libraries, middleware, and examples to expedite development. The MCU is also supported by a range of development boards and kits for rapid prototyping and testing.
Security and Reliability
The STM32L471VGT6 incorporates advanced security features, such as hardware-based AES encryption, to ensure data protection and secure transactions. Its memory protection unit (MPU) and True Random Number Generator (TRNG) bolster the security for sensitive applications.
In summary, the STM32L471VGT6 from STMicroelectronics is a powerful and efficient microcontroller that is well-suited for a multitude of applications requiring low power consumption, robust performance, and a rich set of features.