EN
  • EN
  • DE

STM32L471QGI6

Part No STM32L471QGI6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 132UFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 80MHz 1MB (1M x 8) FLASH 132-UFBGA (7x7)
Manufacturer STMicroelectronics
Series STM32L4
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, PWM, WDT
Number of I/O 109
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 19x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 132-UFBGA
Case / Package 132-UFBGA (7x7)
Family Name STM32L471
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-16386, -497-16386
Quantity per package 416
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898239-STM32L471QGI6
Ultra Librarian 3D Model Ultra Librarian STM32L471QGI6 CAD Model

Description

STM32L471QGI6 Microcontroller by STMicroelectronics

The STM32L471QGI6 is a cutting-edge microcontroller unit (MCU) from the renowned semiconductor manufacturer STMicroelectronics. This device is a part of the STM32L4 series, which is famous for its exceptional power efficiency and performance. The STM32L471QGI6 is designed to meet the demanding requirements of modern embedded applications, making it an ideal choice for a wide range of industries, including consumer electronics, industrial control systems, and medical devices.

Core and Memory Features

At the heart of the STM32L471QGI6 is a high-performance ARM Cortex-M4 core with a floating-point unit (FPU), running at frequencies of up to 80 MHz. This core provides the computational power necessary to handle complex algorithms and signal processing tasks with ease. The MCU is equipped with a generous 1 MB of Flash memory and 128 KB of SRAM, ensuring ample space for applications and data storage.

Energy Efficiency

Energy efficiency is a hallmark of the STM32L4 series, and the STM32L471QGI6 is no exception. It features multiple power-saving modes, including a low-power run mode, sleep mode, and several standby modes with ultra-low power consumption. These features enable the design of battery-powered devices with extended operational lifetimes.

Connectivity and I/O

With a rich set of peripherals, the STM32L471QGI6 provides excellent connectivity options. It includes USB OTG, multiple SPI/I2C/UART interfaces, and a CAN controller for robust communication capabilities. The MCU also boasts a wide range of I/O ports, along with 16-bit and 32-bit timers, making it highly adaptable to various external components and systems.

Advanced Features

Additional advanced features of the STM32L471QGI6 include an analog-to-digital converter (ADC) with 12-bit resolution, digital-to-analog converters (DACs), an internal temperature sensor, and a real-time clock with calendar functionality. These integrated features facilitate the development of sophisticated applications without the need for numerous external components.

Package and Development Support

The STM32L471QGI6 is available in a 144-pin UFBGA package, which is suitable for space-constrained applications. STMicroelectronics also provides extensive development support for the STM32L4 series, including comprehensive software libraries, development kits, and the STM32Cube ecosystem, simplifying the design process and accelerating time-to-market for developers.

Overall, the STM32L471QGI6 MCU offers an exceptional balance of performance, power efficiency, and integration, making it a top choice for designers looking to create innovative and reliable products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6588 $62.6352
8+ $12.8482 $102.7856
13+ $12.4467 $161.8071
17+ $12.0452 $204.7684
22+ $11.6437 $256.1614
29+ $10.4392 $302.7368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,919 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess