EN
  • EN
  • DE

STM32F051K8U7TR

Part No STM32F051K8U7TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 32UFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0 series Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)
Manufacturer STMicroelectronics
Series STM32F0
Package Reel - TR
Core Processor ARM® Cortex®-M0
Core Size 32-Bit
Speed 48MHz
Connectivity HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 27
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 2V ~ 3.6V
Data Converters A/D 13x12b; D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 32-UFQFN Exposed Pad
Case / Package 32-UFQFPN (5x5)
Family Name STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-18981-2, 497-18981-1, 497-18981-6, STM32F051K8U7TR-ND
Quantity per package 3000
Ultra Librarian 3D Model Ultra Librarian STM32F051K8U7TR CAD Model

Description

STM32F051K8U7TR Microcontroller

The STM32F051K8U7TR is a high-performance microcontroller from STMicroelectronics, part of the STM32 F0 series, which is built on the ARM Cortex-M0 processor. This device is designed to offer a balance between performance, power efficiency, and cost-effectiveness, making it an ideal choice for a wide range of applications, including industrial control systems, consumer electronics, and automotive systems.

Key Features

  • Core: ARM Cortex-M0 processor, running at a frequency of up to 48 MHz.
  • Memory: 64 KB of flash memory and 8 KB of SRAM, providing ample space for complex applications.
  • I/O Ports: Multiple I/O ports with various functionalities including general-purpose input/output (GPIO) pins, which are highly configurable to suit diverse application needs.
  • Timers: Advanced control timers, general-purpose timers, and basic timers for precise timing operations and event counting.
  • Communication Interfaces: Integrated communication peripherals such as I2C, SPI, and USART for serial communication with other devices and sensors.
  • Analog Features: Includes analog-to-digital converter (ADC) channels, digital-to-analog converter (DAC) channels, and comparators for interfacing with analog signals.
  • Supply Voltage: Operates within a wide range of supply voltages, typically from 2.4V to 3.6V, allowing flexibility in power supply design.
  • Package: Available in a UFQFPN32 package, which is compact and suitable for space-constrained applications.
  • Temperature Range: Specified for operation from -40°C to 85°C, ensuring reliable performance in harsh environments.

Advanced Peripherals and Development Support

The STM32F051K8U7TR microcontroller is equipped with advanced peripherals that include watchdog timers, a SysTick timer, and nested vectored interrupt controller (NVIC) for responsive interrupt handling. It also supports various low-power modes to optimize energy consumption for battery-powered applications.

Developers can take advantage of the comprehensive development ecosystem provided by STMicroelectronics, which includes development boards, software libraries, and the STM32CubeMX configuration tool. This ecosystem simplifies the development process, from initial prototyping to final product deployment, by providing robust hardware and software support.

With its combination of performance, integration, and development support, the STM32F051K8U7TR is a versatile microcontroller choice for designers looking to create efficient and cost-effective embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0356 $56.2848
18+ $5.7728 $103.9104
27+ $5.5924 $150.9948
37+ $5.4120 $200.2440
48+ $5.2316 $251.1168
64+ $4.6904 $300.1856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess