EN
  • EN
  • DE

ATTINY3224-SSU

Part No ATTINY3224-SSU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 14SOIC / AVR tinyAVR® 2 Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series tinyAVR® 2
Package Tube
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 3K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 9x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number ATTINY3224
Standard Package 57
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1339910-ATTINY3224-SSU
Ultra Librarian 3D Model Ultra Librarian ATTINY3224-SSU CAD Model

Description

Microchip Technology's ATTINY3224-SSU

The ATTINY3224-SSU is a high-performance, low-power microcontroller unit (MCU) from Microchip Technology, renowned for its compact size and versatile features. This MCU is part of the tinyAVR 2-series, which is designed to deliver efficiency and flexibility in a wide range of applications, from consumer electronics to industrial control systems.

At the heart of the ATTINY3224-SSU is an 8-bit AVR processor that runs at a maximum frequency of 20MHz. It boasts 32KB of in-system self-programmable flash memory, 256B of EEPROM, and 2KB of SRAM, offering ample space for code and data storage for complex tasks. The device operates within a voltage range of 1.8V to 5.5V, ensuring compatibility with both 3.3V and 5V systems and making it suitable for battery-operated applications.

This microcontroller features a rich set of peripherals that enhance its capabilities. It includes a 12-bit differential Analog-to-Digital Converter (ADC) with a Programmable Gain Amplifier (PGA), allowing for precise sensor signal acquisition. The device also has a 10-bit Digital-to-Analog Converter (DAC) for analog output, a variety of communication interfaces such as SPI, I2C, and UART, and a Configurable Custom Logic (CCL) block that enables users to create custom logic functions without additional components.

The ATTINY3224-SSU is equipped with a variety of timers, including a 16-bit timer/counter and two 10-bit timers, which are essential for PWM, timing operations, and event counting. Additionally, it supports touch interface capabilities with the integrated QTouch Peripheral Touch Controller, making it ideal for touch-enabled user interfaces.

For safety-critical applications, the ATTINY3224-SSU incorporates safety features such as a Watchdog Timer, Brown-out Detector, and Power-On Reset. These features ensure reliable operation under varying conditions and help to prevent data corruption.

Supplied in an SOIC-14 package, the ATTINY3224-SSU is suitable for space-constrained applications. Its robust design and extensive feature set make it an excellent choice for designers looking for a powerful yet energy-efficient microcontroller for their next project.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0964 $50.3136
59+ $1.7201 $101.4859
91+ $1.6664 $151.6424
125+ $1.6126 $201.5750
161+ $1.5589 $250.9829
215+ $1.3976 $300.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess