EN
  • EN
  • DE

STM32L431CCU6

Part No STM32L431CCU6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLSH 48UFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32L4
Package Tray
Number of I/O 39
Family Name STM32L431
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number STM32L431CCU6-ND, 497-17838
Quantity per package 1560
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851308-STM32L431CCU6
Ultra Librarian 3D Model Ultra Librarian STM32L431CCU6 CAD Model

Description

Overview of STM32L431CCU6 Microcontroller

The STM32L431CCU6 is a cutting-edge microcontroller from STMicroelectronics that belongs to the STM32L4 series, known for its remarkable power efficiency and performance. This ultra-low-power microcontroller is designed to operate in a wide range of applications, including industrial control systems, medical devices, and consumer electronics. Its high level of integration, combined with its energy-efficient ARM Cortex-M4 core with FPU and DSP instructions, makes it an ideal choice for projects requiring a balance between performance and power consumption.

Key Features

  • Core: ARM Cortex-M4 with FPU and DSP instructions, running at a frequency of up to 80 MHz.
  • Memory: Comes equipped with 256 KB of Flash memory and 64 KB of SRAM, providing ample space for complex applications.
  • Energy Efficiency: Includes several power-saving modes such as Sleep, Stop, and Standby, which ensure minimal power consumption during idle times.
  • ADC: Features a 12-bit Analog-to-Digital Converter with up to 16 channels, allowing for precise sensor readings and data acquisition.
  • Communication Interfaces: Offers a rich set of peripherals including I2C, SPI, USART, and USB, ensuring versatile connectivity options.
  • Package: Available in a 48-pin UFQFPN package, which is suitable for space-constrained applications.

Applications

The STM32L431CCU6 is highly adaptable and can be used in a wide array of applications. Its robust feature set is particularly well-suited for:

  • Portable and wearable devices where power conservation is critical
  • Smart sensors and IoT devices requiring efficient data processing and connectivity
  • Medical monitoring systems that demand reliability and precision
  • Energy-sensitive industrial applications where uptime and efficiency are paramount

STMicroelectronics has equipped the STM32L431CCU6 with a comprehensive development ecosystem, including software libraries, development boards, and configuration tools, to accelerate the design process and reduce time to market. This microcontroller is not only a testament to STMicroelectronics' commitment to innovation but also to their dedication to providing solutions that meet the evolving needs of modern electronics.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9499 $51.3487
31+ $3.2410 $100.4710
48+ $3.1397 $150.7056
66+ $3.0384 $200.5344
86+ $2.9371 $252.5906
114+ $2.6333 $300.1962
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,491 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess