EN
  • EN
  • DE

STM32L422RBT6P

Part No STM32L422RBT6P
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L4
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity I²C, Infrared, IrDA, LINbus, Quad SPI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, PWM, WDT
Number of I/O 52
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 40K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number STM32
Standard Package 960
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1262185-STM32L422RBT6P
Ultra Librarian 3D Model Ultra Librarian STM32L422RBT6P CAD Model

Description

The STM32L422RBT6P is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, renowned for its exceptional energy efficiency and performance. This device is part of the STM32L4 series, which is well-regarded for its ultra-low-power characteristics, making it an ideal choice for battery-operated applications, as well as for eco-friendly and energy-saving designs.

Key Features

  • Core: ARM® Cortex®-M4 with Floating Point Unit (FPU) and DSP instructions, delivering a perfect balance between performance and power efficiency.
  • Memory: Comes with 128 KB of Flash memory and 64 KB of SRAM, suitable for complex applications and secure data management.
  • Operating Voltage: Flexible power supply options with a voltage range from 1.71V to 3.6V, providing versatility for various power environments.
  • Package: Housed in a 64-pin LQFP package, it offers ample GPIOs and peripheral connectivity for diverse application requirements.
  • Energy Efficiency: Features several low-power modes including Stop 2, Standby, and Shutdown, to minimize energy consumption when the device is idle or in low-activity states.
  • Peripherals: Rich set of integrated peripherals such as multiple timers, USARTs, SPIs, I2Cs, USB, CAN, and many more, facilitating extensive functionality and connectivity.
  • ADCs: High-resolution analog-to-digital converters provide precise sensor readings and analog data processing capabilities.
  • Security: Enhanced security features including hardware cryptographic acceleration and a true random number generator to support secure data exchange and storage.
  • Development Support: Backed by STMicroelectronics' comprehensive development ecosystem, including software libraries, development boards, and extensive documentation for accelerated product development.

Applications

The STM32L422RBT6P MCU is versatile and can be used across a wide range of applications. Its high level of integration and low-power operation make it particularly suited for portable devices, smart sensors, IoT applications, medical devices, and energy-sensitive systems.

Conclusion

With its robust feature set and ultra-low-power consumption, the STM32L422RBT6P from STMicroelectronics stands out as a premier choice for designers looking to create efficient, high-performance embedded systems without compromising on power usage.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7086 $61.2118
30+ $3.8635 $115.9050
47+ $3.7428 $175.9116
64+ $3.6221 $231.8144
83+ $3.5013 $290.6079
111+ $3.1391 $348.4401
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,850 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess