EN
  • EN
  • DE

STM32L151VDT6

Part No STM32L151VDT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
The number of I/O 83
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
EEPROM Size 12K x 8
Date RAM Size 48K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 25x12b; D/A 2x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number STM32L151
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 708538-STM32L151VDT6
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32L151VDT6 CAD Model

Description

STM32L151VDT6 Microcontroller

The STM32L151VDT6 is a cutting-edge microcontroller from STMicroelectronics, designed to deliver high-performance and low-power operation for a wide range of applications. This microcontroller is part of the STM32L1 series, which is renowned for its ultra-low-power technology and energy efficiency, making it an ideal choice for battery-operated devices, energy-harvesting systems, and smart sensors.

At the heart of the STM32L151VDT6 is a powerful ARM Cortex-M3 core, which operates at a frequency of up to 32 MHz. This core provides the computational power required for complex tasks, while maintaining a balance between performance and power consumption. The device is equipped with 384 KB of Flash memory and 32 KB of RAM, offering ample storage for application code and data.

Connectivity options are versatile on the STM32L151VDT6, featuring a range of peripherals including USART, SPI, I2C, and USB interfaces, which allow for easy integration with other components and peripherals. In addition, it includes several 16-bit timers, a 32-bit timer, as well as a real-time clock with an independent power supply, which are essential for time-sensitive tasks and applications requiring accurate timing.

The microcontroller also boasts a 12-bit analog-to-digital converter (ADC) with up to 21 channels, providing precise measurement capabilities for analog signals. This makes it suitable for sensor interfacing and data acquisition in various industrial, medical, and consumer applications. Moreover, the device's digital-to-analog converter (DAC) and comparators enable it to handle a variety of control tasks.

Security and reliability are paramount in the design of the STM32L151VDT6, featuring a hardware-based memory protection unit (MPU) that enhances the security of the applications. It also includes a unique 96-bit serial number and an integrated temperature sensor to monitor the health and stability of the system.

For developers, STMicroelectronics provides comprehensive software support through the STM32Cube ecosystem, which includes HAL libraries, middleware, and examples to accelerate the development process. The microcontroller is also supported by a wide range of development tools, including integrated development environments (IDEs) and hardware debugging and programming tools.

In summary, the STM32L151VDT6 from STMicroelectronics is a versatile and energy-efficient microcontroller that offers a rich set of features suitable for a variety of low-power applications. Its robust design, combined with extensive support and connectivity options, makes it an excellent choice for designers looking to create sophisticated and power-conscious products.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7614 $52.3754
26+ $3.9068 $101.5768
40+ $3.7847 $151.3880
55+ $3.6626 $201.4430
71+ $3.5405 $251.3755
95+ $3.1743 $301.5585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,086 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess