EN
  • EN
  • DE
  • IT

STM32L151QDH6

Part No STM32L151QDH6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLASH 132UBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 32MHz
Number of I/O 109
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
EEPROM Size 12K x 8
Data RAM Size 48K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 40x12b, D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 132-UFBGA
Win Source Part Number 1103387-STM32L151QDH6
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32L151QDH6 CAD Model

Description

The STM32L151QDH6 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics that belongs to the STM32L1 series, which is renowned for its ultra-low-power consumption and high-performance capabilities. This MCU is based on the ARM Cortex-M3 processor, offering a perfect balance between power efficiency and processing power, making it an ideal choice for energy-sensitive applications.

Key Features

  • Core: ARM Cortex-M3 32-bit RISC core operating at a frequency of up to 32 MHz.
  • Memory: Comes with 32 KB of RAM and 256 KB of embedded Flash memory, providing ample space for complex applications.
  • Energy Efficiency: Features multiple low-power modes, including sleep, stop, and standby, to ensure minimal power consumption during idle periods.
  • Analog Components: Includes 12-bit analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and ultra-stable internal voltage references for precise measurements.
  • Connectivity: Offers a variety of communication interfaces such as I2C, SPI, USART, and USB, allowing for flexible integration with peripheral devices.
  • Timers: Multiple timers, including general-purpose and advanced-control timers for complex timing operations.
  • Direct Memory Access (DMA): DMA controllers that enable fast data transfer without CPU intervention, enhancing system performance.
  • Package: Available in a UFQFPN-32 package, which is compact and suitable for space-constrained applications.

Applications

The STM32L151QDH6 is designed for a broad range of applications, particularly those requiring energy efficiency and processing power. It is commonly used in:

  • Medical devices and healthcare sensors
  • Industrial control systems
  • Power management systems
  • Consumer electronics
  • IoT devices and smart sensors

With its robust feature set and low power consumption, the STM32L151QDH6 is a versatile MCU that can meet the needs of various high-performance, low-power applications. Its integration capabilities, coupled with STMicroelectronics' support and resources, make it a reliable choice for both new designs and upgrades to existing systems.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.2577 $53.0308
10+ $10.8782 $108.7820
15+ $10.5382 $158.0730
20+ $10.1983 $203.9660
26+ $9.8583 $256.3158
34+ $8.8385 $300.5090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,496 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess