EN
  • EN
  • DE

STM32L100R8T6

Part No STM32L100R8T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 32MHz
Number of I/O 51
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Data RAM Size 8K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 20x12b; D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Win Source Part Number 031314-STM32L100R8T6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STM32L100R8
ECCN 3A991.a.2
Country of Origin China, Malaysia, Philippines, Taiwan
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian STM32L100R8T6 CAD Model

Description

The STM32L100R8T6 is a cutting-edge microcontroller device from the renowned manufacturer STMicroelectronics. This product is part of the STM32L1 series, which is designed to offer a perfect blend of energy efficiency, performance, and cost-effectiveness. The STM32L100R8T6 is built on an ARM Cortex-M3 processor and is particularly suitable for battery-operated applications as well as other systems requiring high performance and low-power operation.

Key Features

  • Core: ARM Cortex-M3 32-bit RISC core operating at a frequency of up to 32 MHz.
  • Performance: Delivers 1.25 DMIPS/MHz (Dhrystone 2.1) performance with a memory protection unit to enhance application security.
  • Memory: Comes with 64 KB of Flash memory and 10 KB of RAM, providing ample space for complex programs and data storage.
  • Energy Efficiency: Features an ultra-low-power platform with flexible power modes, including a low-power run mode, sleep, stop, and standby modes to ensure minimal power consumption.
  • Analog Features: Includes 12-bit ADCs, DAC channels, and ultra-fast comparators, making it ideal for applications requiring precise analog signal management.
  • Connectivity: Offers comprehensive connectivity with I2C, USARTs, SPIs, and CAN interfaces, allowing for easy integration into various communication networks.
  • Timers: Provides multiple timers, including a real-time clock and advanced control timers, to handle a wide range of timing tasks.
  • Package: Available in a 64-pin LQFP package that ensures a compact footprint while providing enough I/O pins for complex applications.

Applications

The STM32L100R8T6 is versatile and can be used in a wide array of applications. It is particularly well-suited for medical devices, industrial control systems, smart metering, and handheld devices. Its power efficiency also makes it an excellent choice for sensor hubs, GPS platforms, and any energy-sensitive application.

Conclusion

STMicroelectronics' STM32L100R8T6 microcontroller is a powerful and energy-efficient solution that provides a wealth of features for a diverse range of applications. Its balance of performance, power management, and a rich set of peripherals make it an ideal choice for designers looking to optimize their systems in terms of both energy consumption and computational capabilities.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2792 $57.1168
9+ $11.7163 $105.4467
14+ $11.3501 $158.9014
19+ $10.9840 $208.6960
24+ $10.6179 $254.8296
32+ $9.5195 $304.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,407 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess