EN
  • EN
  • DE
  • IT

STM32L071CZY6TR

Part No STM32L071CZY6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 192KB FLASH 49WLCSP / ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 192KB (192K x 8) FLASH 49-WLCSP (3.29x3.26)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer STMicroelectronics
Packaging Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 40
Program Memory Size 192KB (192K x 8)
Program Memory Type FLASH
EEPROM Size 6K x 8
RAM Size 20K x 8
Voltage - Supply (Vcc/Vdd) 1.65V ~ 3.6V
Data Converters A/D 13x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 49-UFBGA, WLCSP
Supplier Device Package 49-WLCSP (3.29x3.26)
Base Product Number STM32L071
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-18819-6,497-18819-1,497-18819-2,STM32L071CZY6TR-ND
Standard Package 5,000
Win Source Part Number 1321934-STM32L071CZY6TR
Ultra Librarian 3D Model Ultra Librarian STM32L071CZY6TR CAD Model

Description

STM32L071CZY6TR Microcontroller by STMicroelectronics

The STM32L071CZY6TR is a cutting-edge microcontroller unit (MCU) from the renowned STM32 L0 series, produced by STMicroelectronics. This powerful MCU is designed for optimal performance in energy-conscious applications, offering a perfect blend of energy efficiency, performance, and cost-effectiveness. It is especially suitable for use in a wide range of applications, from battery-operated devices to industrial and IoT applications.

At the heart of the STM32L071CZY6TR lies an ARM® Cortex®-M0+ 32-bit RISC core operating at a frequency of up to 32 MHz. This core is known for its exceptional power efficiency, which is a critical attribute for portable and power-sensitive applications. The MCU comes with a rich set of peripherals and features that enable designers to achieve the desired balance between performance and power consumption.

The device offers a flexible memory configuration, featuring 192 KB of Flash memory and 20 KB of RAM, ensuring ample space for complex applications and software stacks. Its robust I/O capabilities include up to 51 GPIOs, multiple communication interfaces such as I2C, SPI, USART, and USB 2.0, as well as analog peripherals like ADCs and DACs. These features allow for versatile connectivity and sensor integration, making it an ideal choice for a broad spectrum of embedded systems.

STMicroelectronics has also equipped the STM32L071CZY6TR with several power-saving modes, including a low-power run mode, low-power sleep mode, and several stop modes, which can further extend battery life in portable devices. Additionally, the MCU features a comprehensive set of hardware and software safety features, including a real-time clock, independent watchdog timers, and a brown-out reset, ensuring reliable operation under various conditions.

The STM32L071CZY6TR is available in a UFQFPN32 package, which is not only space-saving but also offers excellent thermal performance. This MCU is part of a family that is fully supported by STMicroelectronics' extensive development ecosystem, including the STM32Cube software suite, which provides a comprehensive set of tools to accelerate development and time-to-market.

With its robust feature set, the STM32L071CZY6TR is a versatile and reliable choice for developers looking to create sophisticated and power-efficient applications in a compact form factor.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7602 $52.3622
26+ $3.9059 $101.5534
40+ $3.7838 $151.3520
55+ $3.6617 $201.3935
71+ $3.5397 $251.3187
95+ $3.1735 $301.4825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,765 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess