EN
  • EN
  • DE

STM32L051K8U6

Part No STM32L051K8U6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 32UFQFPN / MCU 32-bit ARM Cortex M0+ RISC 64KB Flash 1.8V/2.5V/3.3V 32-Pin UFQFPN EP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M0+
Part Core Size 32-Bit
Speed(Frequency) 32MHz
Number of I/O 27
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Data RAM Size 8K x 8
Supply Voltage - Operating 1.65 V to 3.6 V
Data Converters A/D 10x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-UFQFPN (5x5)
Win Source Part Number 115083-STM32L051K8U6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STM32L051K8
ECCN 3A991.a.2
Country of Origin China, Philippines
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian STM32L051K8U6 CAD Model

Description

Product Overview: STM32L051K8U6 from STMicroelectronics

The STM32L051K8U6 is a cutting-edge microcontroller unit (MCU) from the renowned manufacturer STMicroelectronics, which is part of the ultra-low-power STM32L0 series. This product is designed to deliver high performance and energy efficiency for a wide range of applications, including but not limited to, consumer electronics, Internet of Things (IoT) devices, and industrial controls.

Key Features

  • Core: ARM® Cortex®-M0+ 32-bit RISC core operating at a 32 MHz frequency, offering the perfect balance between power consumption and processing capability.
  • Memory: Comes with 64 Kbytes of Flash memory and 8 Kbytes of RAM, providing ample space for application code and data storage.
  • Energy Efficiency: The device features multiple power-saving modes including a low-power run mode, sleep mode, and several standby and shutdown modes, making it ideal for battery-powered and energy-sensitive applications.
  • I/Os: Equipped with up to 32 I/Os, each one with 5V tolerant capability, giving designers flexibility in interfacing with different peripherals.
  • Communication Interfaces: Includes a comprehensive set of peripherals such as I2C, USARTs, SPI, and more, enabling seamless communication with other devices and modules.
  • Analog Features: Features 12-bit ADC, DAC, and several timers, making it suitable for analog-intensive tasks.
  • Operating Voltage: Can operate within a range of 1.65V to 3.6V, accommodating various power supply conditions.
  • Package: Available in an ultra-compact 32-pin UFQFPN package, which is perfect for space-constrained applications.

Applications

The STM32L051K8U6 MCU excels in applications where power efficiency is paramount without compromising performance. It is commonly used in:

  • Portable and wearable devices
  • Medical devices and healthcare sensors
  • Smart home and building automation
  • Industrial monitoring and control systems
  • Energy management systems
  • Smart agriculture and environmental monitoring

In summary, the STM32L051K8U6 from STMicroelectronics is a versatile and power-conscious MCU that offers a rich set of features to meet the needs of modern low-power electronics. Its robust design and comprehensive development ecosystem make it a go-to choice for developers looking to create reliable and efficient products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1880 $53.4600
90+ $1.1128 $100.1520
140+ $1.0752 $150.5280
200+ $1.0000 $200.0000
260+ $0.9625 $250.2500
325+ $0.9249 $300.5925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,860 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess