EN
  • EN
  • DE

STM32H750ZBT6

Part No STM32H750ZBT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 144LQFP  /  ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 480MHz 128KB (128K x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32H7
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 480MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 114
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 1M x 8
Supply Voltage - Operating 1.62V ~ 3.6V
Data Converters A/D 28x16b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number STM32
Other Names 497-STM32H750ZBT6
Standard Package 60
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1262519-STM32H750ZBT6
Ultra Librarian 3D Model Ultra Librarian STM32H750ZBT6 CAD Model

Description

STM32H750ZBT6 Microcontroller - STMicroelectronics

The STM32H750ZBT6 is a high-performance microcontroller from STMicroelectronics, designed to offer the best balance of dynamic power consumption and processing capability. This advanced microcontroller is part of the STM32H7 series, which is renowned for its state-of-the-art architecture, peripherals, and features that make it ideal for a wide range of applications.

Key Features:

  • Core: ARM Cortex-M7 core running up to 400 MHz, with a single-precision floating-point unit (FPU), and L1 cache (16 Kbytes of I-cache and 16 Kbytes of D-cache).
  • Flash Memory: 128 Kbytes of Flash memory, enabling complex applications and secure code storage.
  • RAM: 1 Mbyte of RAM, providing ample space for data and instruction buffering.
  • Graphics Support: Chrom-ART Accelerator™ for enhanced graphic content creation and TFT-LCD controller for direct display interface.
  • Connectivity: A rich set of peripherals for connectivity, including USB OTG HS, Ethernet, CAN, USART, SPI, I2C, and more.
  • Advanced Peripherals: Multiple timers, ADCs, DACs, and advanced control peripherals for motor control, digital power conversion, and other complex applications.
  • Security: Advanced security features including hardware cryptographic acceleration, secure boot, and secure firmware update capabilities.
  • Power Efficiency: Flexible power modes and an energy-saving architecture to ensure optimal power consumption for the application's needs.

The STM32H750ZBT6 is designed to tackle demanding embedded applications, including industrial control, home automation, medical devices, and IoT solutions. Its high processing power and rich set of peripherals allow developers to create sophisticated and responsive systems. Additionally, the microcontroller's support for real-time tasks, digital signal processing, and complex graphics ensures that it can handle a wide variety of challenges with ease.

Developers can also take advantage of the extensive STM32 ecosystem, which includes development tools, software libraries, and community support to accelerate the design and development process. The STM32H750ZBT6 is not just a piece of hardware; it's a versatile solution that empowers engineers to innovate and realize their vision for connected, high-performance devices.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2075 $55.2450
14+ $7.5549 $105.7686
21+ $7.3188 $153.6948
29+ $7.0827 $205.3983
37+ $6.8466 $253.3242
49+ $6.1384 $300.7816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess