EN
  • EN
  • DE

STM32H750IBK6

Part No STM32H750IBK6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLSH 176UFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 39 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32H7
Package Tray
Number of I/O 140
Family Name STM32H750
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 168
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845032-STM32H750IBK6
Ultra Librarian 3D Model Ultra Librarian STM32H750IBK6 CAD Model

Description

The STM32H750IBK6 is a high-performance microcontroller from STMicroelectronics that is designed to meet the needs of demanding applications. This microcontroller is part of the STM32H7 series, which is known for its state-of-the-art architecture, rich set of peripherals, and high-speed processing capabilities.

Key Features

  • Core: ARM Cortex-M7 core running at up to 400 MHz, with Double Precision Floating Point Unit (FPU) and L1 cache.
  • Memory: 128 Kbytes of Flash memory and 1 Mbyte of RAM, which provides ample storage for complex applications while ensuring efficient operation.
  • High-Speed Interfaces: Includes USB OTG HS/FS, Ethernet, and multiple SPI/I2C/UART protocols.
  • Rich Analog Features: Features analog peripherals such as 16-bit ADCs, 12-bit DACs, low-power comparators, and operational amplifiers.
  • Advanced Graphics Support: With Chrom-ART Accelerator™ for enhanced graphic performance and JPEG acceleration for multimedia applications.
  • Security: Comprehensive security features including a hardware random number generator, CRC calculation unit, and a hash processor for cryptography.

Performance and Efficiency

The STM32H750IBK6 brings together the performance of the ARM Cortex-M7 core with the efficiency of STMicroelectronics' advanced peripherals and accelerators. The result is a microcontroller that excels in processing power and is capable of handling complex algorithms and control tasks with ease.

Connectivity and Integration

With a broad range of communication interfaces, the STM32H750IBK6 is ideal for applications that require robust connectivity options. Its support for high-speed USB, Ethernet, and various serial protocols makes it a versatile choice for embedded systems that need to communicate with other devices or networks.

Applications

The STM32H750IBK6 is suitable for a wide range of applications, including industrial control systems, IoT devices, medical equipment, advanced consumer electronics, and automotive systems. Its rich feature set and high processing capabilities make it an excellent choice for developers looking to create sophisticated and reliable products.

Development and Support

STMicroelectronics provides extensive support for the STM32H750IBK6 through its software development tools, real-time operating system integrations, and a global community of developers. This ensures that engineers can rapidly develop, prototype, and deploy applications built around this powerful microcontroller.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4647 $54.6470
20+ $5.1188 $102.3760
31+ $4.9459 $153.3229
44+ $4.6000 $202.4000
57+ $4.4271 $252.3447
71+ $4.2542 $302.0482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,576 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess