EN
  • EN
  • DE

STM32H730ABI6Q

Part No STM32H730ABI6Q
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLSH 169UFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001134-STM32H730ABI6Q
Manufacturer STMicroelectronics
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series STM32H7
Package Tray
Package / Case 169-UFBGA
Mounting Type Surface Mount
Operating Temperature -40°C ~ 85°C (TA)
Supplier Device Package 169-UFBGA (7x7)
Base Product Number STM32H730
Product Status Active
Ultra Librarian 3D Model Ultra Librarian STM32H730ABI6Q CAD Model

Description

STM32H730ABI6Q Microcontroller

The STM32H730ABI6Q is a state-of-the-art microcontroller unit (MCU) from STMicroelectronics, designed to bring high performance and efficiency to a wide range of applications. This MCU is part of the STM32H7 series, which is renowned for its advanced architecture, rich set of peripherals, and high computational capability.

Core Features:

  • Core: The STM32H730ABI6Q is built around the high-performance Arm® Cortex®-M7 core, capable of running at up to 550 MHz. This core features a single-precision floating-point unit (FPU) which enhances the processing of numerical algorithms and provides accelerated data processing capabilities.
  • Memory: It comes with a 564 kB of integrated RAM and supports a range of external memory interfaces. This allows for flexible memory expansion, crucial for complex applications that require additional memory space.
  • Flash Memory: The device includes 128 kB of embedded Flash memory, which is particularly useful for storing critical code or data that must be preserved during power cycles.

Connectivity:

  • The STM32H730ABI6Q offers a variety of connectivity options including USB OTG, CAN, UART, SPI, and I2C interfaces, enabling it to handle various communication protocols and to connect with other devices seamlessly.

Power Efficiency:

  • This MCU is designed with power efficiency in mind, featuring several power-saving modes to reduce power consumption during idle or low-activity periods.

Robust Design:

  • The STM32H730ABI6Q is created to withstand harsh environments and is characterized by its wide operating temperature range and robust package design.

Development Ecosystem:

  • STMicroelectronics provides a comprehensive development ecosystem for the STM32H730ABI6Q, including software tools, libraries, and documentation to facilitate rapid development and deployment of applications.

Designed for versatility, the STM32H730ABI6Q is an ideal choice for demanding applications such as industrial control systems, consumer electronics, automotive applications, and IoT devices. Its combination of processing power, memory capabilities, and extensive set of peripherals make it a highly capable and flexible MCU solution for a broad spectrum of embedded system designs.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0571 $50.2855
13+ $8.2520 $107.2760
19+ $7.9941 $151.8879
26+ $7.7362 $201.1412
34+ $7.4783 $254.2622
45+ $6.7047 $301.7115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess