EN
  • EN
  • DE

STM32G473QET6

Part No STM32G473QET6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 128LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168567-STM32G473QET6
Manufacturer STMicroelectronics
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series STM32G4
Package Tray
Product Status Active
Base Product Number STM32G473
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 128-LQFP
Supplier Device Package 128-LQFP (14x14)
Ultra Librarian 3D Model Ultra Librarian STM32G473QET6 CAD Model

Description

The STM32G473QET6 is a high-performance microcontroller unit (MCU) from STMicroelectronics, which belongs to the STM32G4 series, designed to deliver a perfect balance between power efficiency and performance. Engineered with state-of-the-art technologies, this microcontroller is tailored for a wide range of applications, including industrial control systems, consumer electronics, automotive industry, and more.

Key Features

  • Core: ARM Cortex-M4 with FPU and DSP instructions, running at a frequency of up to 170 MHz, ensuring robust computational power and efficient signal processing.
  • Memory: Equipped with 512 KB of Flash memory and 128 KB of SRAM, the STM32G473QET6 offers ample storage for complex applications and algorithms.
  • Rich Connectivity: Comes with a variety of communication interfaces such as multiple I2C, SPI, USART, USB, and CAN, providing extensive connectivity options for peripheral devices.
  • Advanced Analog Features: Boasts advanced analog peripherals including 12-bit ADCs, 2 DACs, and multiple fast comparators, making it ideal for precision control and measurement tasks.
  • High-Resolution Timer: Features a high-resolution timer for advanced control applications that require precise timing and PWM control.
  • Energy Efficient: Implements various power-saving modes, allowing for reduced power consumption during idle or low-power states.

Package and Temperature Range

The STM32G473QET6 comes in a 144-pin LQFP package, providing a compact footprint while still offering plenty of I/O options for complex circuit designs. It operates over an industrial temperature range from -40°C to +85°C, ensuring reliable performance in harsh environments.

Development and Ecosystem

STMicroelectronics supports the STM32G473QET6 with a comprehensive development ecosystem, including the STM32Cube software suite, a variety of development boards, and a supportive community. This ecosystem simplifies the development process, from prototype to production, and ensures that engineers can take full advantage of the MCU's capabilities with ease.

Whether you are developing the next generation of smart industrial sensors, or an innovative consumer gadget, the STM32G473QET6 offers a perfect blend of features that can help bring your ideas to life with efficiency and speed.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6805 $62.0415
6+ $16.9686 $101.8116
10+ $16.4383 $164.3830
13+ $15.9081 $206.8053
17+ $15.3778 $261.4226
22+ $13.7870 $303.3140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,789 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess