EN
  • EN
  • DE

STM32G473MEY3TR

Part No STM32G473MEY3TR
Manufacturer STMicroelectronics
Catalog OEM Souring
Description MCU G473 Arm Cortex-M4 512KB WLCSP-81 -40+ 125C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462007-STM32G473MEY3TR
Manufacturer STMicroelectronics
Package Tape & Reel (TR)
Product Status Active
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 170MHz
Connectivity CANbus, I²C, IrDA, LINbus, QSPI, SAI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, TRNG, WDT
Number of I/O 67
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 42x12b SAR; D/A 7x12b
Oscillator Type External, Internal
Operating Temperature -40°C ~ 125°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 81-WLCSP (4.02x4.27)
Package / Case 81-UFBGA, WLCSP
Ultra Librarian 3D Model Ultra Librarian STM32G473MEY3TR CAD Model

Description

The STM32G473MEY3TR is part of the STMicroelectronics STM32G4 series, distinguished by its performance and efficiency. Powered by an Arm Cortex-M4 core, this MCU offers high computational power with a DSP (Digital Signal Processing) and FPU (Floating Point Unit), making it adept at handling complex mathematical operations required in digital signal processing, motor control, and power management applications. With 512KB of flash memory, it has plenty of room for user applications. Its WLCSP-81 package is designed for applications requiring high-density integration. Operating within a wide temperature range of -40 to 125 degrees Celsius, the STM32G473MEY3TR is highly reliable for industrial applications, automotive systems, and harsh environments demanding robust performance.

You May Also Be Interested in

Texas Instruments
Switching Voltage Regulators Automotive 65-VIN PSR flyback converter with 100-V
Lowest to $11.1547
Texas Instruments
LDO Voltage Regulators
Lowest to $0.7783
Texas Instruments
AFE Configurable AFE
Lowest to $2.7273
Texas Instruments
Switching Voltage Regulators
Need more? Email Us
Texas Instruments
Microcontroller IC
Need more? Email Us
Texas Instruments
Multiplexer Switch ICs 12Ch 1:2 MUX/DEMUX
Need more? Email Us
Texas Instruments
LED Lighting Drivers Automotive 24-channel 40-V high-side LED and OLED driver
Lowest to $8.1537
Toshiba Semiconductor and Storage
Transistor
Need more? Email Us
Toshiba Semiconductor and Storage
Diodes
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess