Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1461995-STM32G0B0RET6TR
Manufacturer STMicroelectronics
Package Tape & Reel (TR)
Product Status Active
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity I2C, IrDA, LINbus, SPI, SmartCard, UART/USART, USB2.0
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 59
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 144K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 19x12b SAR
Oscillator Type External, Internal
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 64-LQFP (10x10)
Package / Case 64-LQFP
Ultra Librarian 3D Model Ultra Librarian STM32G0B0RET6TR CAD Model

Description

The STM32G0B0RET6TR is developed by STMicroelectronics featuring the energy-efficient ARM Cortex-M0+ processor, targeted towards entry-level applications that demand low-power consumption. It operates at a frequency of up to 64 MHz and is equipped with 512KB of flash memory, addressing needs for both performance and storage in applications such as consumer electronics, home automation, and sensor nodes. Housed in an LQFP-64 package, it offers an extensive array of I/O options and supports a wide range of development tools for rapid prototyping and development. Notably, this MCU stands out for its power management options, which include numerous sleep modes to significantly reduce power consumption. Its integrated peripherals, including ADCs, Timers, and communication interfaces like I2C, SPI, and USART, facilitate comprehensive system features in a compact design. The STM32G0B0RET6TR is ideal for designers working on cost-sensitive and power-conscious projects that require the efficiency and simplicity of a Cortex-M0+ core.

You May Also Be Interested in

Samsung
MCU
Need more? Email Us
ECAD model for S3C2443X53-YL40
Infineon Technologies
MCU TriCore AURIX SAK-TC237LP-32F200S AB
Need more? Email Us
ECAD model for TC237LP32F200SABKXUMA1
Microchip Technology
MCU
Need more? Email Us
ECAD model for SAMA5D31A-CU
Renesas Electronics America
32bit MCU
Need more? Email Us
ECAD model for R5F562N8BDFB
Infineon Technologies
Secure MCU 16bit OPTIGA TPM CISC 7KB 1.8V/3.3V 32-Pin VQFN EP T/R
Lowest to $4.2841
ECAD model for SLB 9670VQ2.0 FW7.85
Renesas Electronics America
MCU 16bit 16KB Flash 32LQFP
Need more? Email Us
ECAD model for R5F21274SDFP#V2
Infineon Technologies
MCU XE167HM PG-LQFP-144
Need more? Email Us
ECAD model for SAF-XE167HM-72F80L AA
Panjit
Panjit
Need more? Email Us
ECAD model for SB1660DC-R2-00001
Infineon Technologies
MCU XMC4502-F100K768 AC PG-LQFP-100
Need more? Email Us
ECAD model for XMC4502F100K768ACXQMA1

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.1797
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3516 $50.2740
32+ $3.1394 $100.4608
50+ $3.0334 $151.6700
71+ $2.8213 $200.3123
93+ $2.7152 $252.5136
115+ $2.6091 $300.0465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,720 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention