EN
  • EN
  • DE

STM32G070CBT6TR

Part No STM32G070CBT6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 48LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 64MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
Manufacturer STMicroelectronics
Series STM32G0
Package Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 64MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 43
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 2V ~ 3.6V
Data Converters A/D 17x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 2400
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898186-STM32G070CBT6TR
Ultra Librarian 3D Model Ultra Librarian STM32G070CBT6TR CAD Model

Description

The STM32G070CBT6TR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics that belongs to the STM32G0 series, renowned for its exceptional performance, energy efficiency, and flexibility. Designed to operate at the heart of a wide range of applications, this MCU is an ideal choice for cost-sensitive projects that require a powerful yet economical solution.

Key Features

  • Core: ARM® Cortex®-M0+ 32-bit RISC core operating at a frequency of up to 64 MHz.
  • Memory: 128 Kbytes of Flash memory and 36 Kbytes of SRAM, providing ample space for complex applications.
  • Performance: The Cortex-M0+ core ensures high performance with low power consumption, making it suitable for battery-operated devices and energy-saving applications.
  • I/O Ports: Up to 55 I/O ports with interrupt capability, which allows for easy interfacing with peripheral devices.
  • Communication Interfaces: Includes I2C, USARTs, SPIs, and CAN interfaces for flexible communication options.
  • ADC: 12-bit, 0.4 µs Analog-to-Digital Converter (ADC) with up to 16 channels, enabling precise measurement for sensor applications.
  • Timers: Multiple timers including a basic timer, a low-power timer, and advanced-control and general-purpose timers for a wide range of timing operations.
  • Power Efficiency: Features such as an ultra-low-power mode ensure efficient power management.
  • Package: Available in a 48-pin LQFP package that is both space-saving and easy to integrate into various designs.
  • Temperature Range: Operates within an industrial temperature range of -40°C to 85°C, ensuring reliability under extreme conditions.

Applications

The STM32G070CBT6TR is versatile and can be used in a diverse array of applications including:

  • Industrial controls and automation
  • Consumer electronics
  • Home appliances
  • Motor control systems
  • Lighting and power management
  • Medical and handheld equipment

With its robust feature set and STMicroelectronics' commitment to quality, the STM32G070CBT6TR MCU stands out as a reliable and cost-effective choice for designers and engineers seeking a balance between performance and power consumption.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1167 $50.2515
100+ $1.0461 $104.6100
150+ $1.0107 $151.6050
215+ $0.9400 $202.1000
280+ $0.9047 $253.3160
350+ $0.8694 $304.2900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,750 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess