EN
  • EN
  • DE

STM32G0316-DISCO

Part No STM32G0316-DISCO
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32G0
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M0+
Platform Discovery
Utilized IC / Part STM32G031
Mounting Type Fixed
Contents Board(s)
Suggested Programming Environment GNU GCC, IAR EW, Keil MDK
Base Product Number STM32
Other Names 497-19570
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.41.0150
Win Source Part Number 1283968-STM32G0316-DISCO
Ultra Librarian 3D Model Ultra Librarian STM32G0316-DISCO CAD Model

Description

The STM32G0316-DISCO from STMicroelectronics is a discovery kit that allows users to easily develop and share applications with the STM32G0 microcontroller series. This discovery kit is particularly designed to help engineers and hobbyists familiarize themselves with the features of the STM32G031J6 MCU, which is known for its robust performance and low-power consumption.

Key Features

  • STM32G031J6 Microcontroller: At the heart of the discovery kit is the STM32G031J6, which is based on the high-performance Arm® Cortex®-M0+ 32-bit RISC core operating at up to 64 MHz frequency. The microcontroller features 32KB of Flash memory and 8KB of SRAM, making it suitable for a wide range of applications.
  • On-board ST-LINK/V2-1: The STM32G0316-DISCO includes an embedded ST-LINK/V2-1 debugger/programmer, which eliminates the need for an external debug probe and simplifies the development process.
  • Comprehensive Development Ecosystem: The discovery kit is supported by a wide range of development tools including the STM32CubeMX for initial project setup and configuration, as well as the STM32CubeIDE for integrated development and debugging.
  • Expansion Support: The kit comes with various expansion connectors such as Arduino Uno V3 and ST morpho headers, providing easy access to the MCU I/Os for quick connection to additional boards and hardware modules.
  • User-friendly Design: The STM32G0316-DISCO features user LEDs, a push-button, and a USB Mini-B connector for power and communication, offering an intuitive platform for prototyping.

Applications

The versatility of the STM32G0316-DISCO makes it suitable for a broad range of applications, including industrial controls, consumer electronics, smart home solutions, and battery-operated devices among others. Its ease of use and comprehensive feature set ensure that developers can quickly bring their innovative ideas to life.

Conclusion

Whether you are a professional engineer, a student, or an electronics enthusiast, the STM32G0316-DISCO discovery kit offers a cost-effective and flexible way to explore the capabilities of the STM32G0 series microcontrollers and develop your next embedded application.

You May Also Be Interested in

Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess