Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32F7
Package Tray
Number of I/O 159
Family Name STM32F779
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 36
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852197-STM32F779BIT6
Ultra Librarian 3D Model Ultra Librarian STM32F779BIT6 CAD Model

Description

STM32F779BIT6 Microcontroller - STMicroelectronics

The STM32F779BIT6 is a high-performance microcontroller unit (MCU) from STMicroelectronics that belongs to the STM32F7 series, which is based on the ARM Cortex-M7 processor. This advanced MCU is designed to offer the best balance between performance, power efficiency, and cost, making it a perfect fit for a wide range of applications, from industrial to consumer markets.

With a core running at up to 216 MHz, the STM32F779BIT6 delivers 1082 CoreMark/462 DMIPS performance executing from Flash memory, with 0-wait states thanks to ST's ART Acceleratorâ„¢. The MCU features a floating-point unit (FPU) that supports all ARM single-precision data-processing instructions and data types, which greatly enhances the computational efficiency for control algorithms and digital signal processing.

The STM32F779BIT6 comes with a rich set of peripherals that can be seamlessly integrated into a variety of applications. It includes advanced analog features, such as 3x 12-bit ADCs, 2x 12-bit DACs, and a low-power RTC with a calendar and alarm features. For connectivity, this MCU provides a range of options with multiple I2C, SPI, and USART interfaces, as well as USB OTG full-speed and high-speed with on-chip PHY. Its Ethernet MAC supports both MII and RMII interfaces, and it also has a camera interface for CMOS sensors.

This MCU's memory resources are ample for complex applications, with up to 2MB of dual-bank Flash memory, 512+16+4KB of RAM, and the ability to expand memory via the flexible memory controller (FMC) for static memories, and the Quad-SPI interface for serial Flash memories.

Developers can also benefit from the comprehensive development ecosystem for the STM32F7 series, which includes both software tools like STM32CubeMX, STM32CubeIDE, and a variety of hardware support tools. The STM32F779BIT6 is also supported by a wide range of integrated development environments (IDEs) from third parties.

Ensuring robust operation, the STM32F779BIT6 features a range of safety and security features, including a true random number generator (TRNG), and advanced cryptographic hardware acceleration for AES, HASH (MD5, SHA-1), and HMAC. It also includes a memory protection unit (MPU) that enhances the application security.

Whether for advanced graphics, real-time processing, rich connectivity, or smart embedded systems, the STM32F779BIT6 from STMicroelectronics provides a flexible and powerful solution that can meet the demanding requirements of today's sophisticated applications.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF1A2MPMC-G-SNE2
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 48LQFP
Lowest to $7.5657
ECAD model for FS32K118LAT0MLFT
Rochester Electronics
IC MCU 8BIT 64KB FLASH 100TQFP
Lowest to $17.4281
ECAD model for CY8C3446AXI-105
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F526BSCPMC1-GSE1
Microchip Technology
EPROM-Based 8-Bit CMOS Microcontroller
Need more? Email Us
ECAD model for PIC16C621A-20/P
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP
Lowest to $75.3264
ECAD model for HD64F3694FPIV
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $2.7716
ECAD model for STM32F071CBU6
NXP / Nexperia
Lowest to $13.5910
ECAD model for MIMXRT1064CVL5B

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.0461 $54.0922
5+ $22.1917 $110.9585
7+ $21.4982 $150.4874
10+ $20.8047 $208.0470
13+ $20.1112 $261.4456
17+ $18.0308 $306.5236
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 840 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention