Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F7
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 216MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 159
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 216-TFBGA
Supplier Device Package 216-TFBGA (13x13)
Base Product Number STM32
Standard Package 1,600
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1262755-STM32F777NIH6TR
Ultra Librarian 3D Model Ultra Librarian STM32F777NIH6TR CAD Model

Description

STM32F777NIH6TR Microcontroller by STMicroelectronics

The STM32F777NIH6TR is a high-performance microcontroller unit (MCU) from STMicroelectronics, which is part of their advanced STM32F7 series. This MCU is based on the ARM Cortex-M7 processor, enabling it to deliver one of the highest processing powers in its class with excellent power efficiency. The STM32F777NIH6TR is designed for demanding applications that require significant computational capabilities and real-time responsiveness.

At the heart of the STM32F777NIH6TR is a 32-bit ARM Cortex-M7 core with a floating point unit (FPU) which operates at frequencies of up to 216 MHz. This core allows the microcontroller to reach a staggering 462 DMIPS/1082 CoreMark performance, making it suitable for complex algorithms and high-speed processing tasks. The FPU also ensures enhanced processing of floating-point operations, which is crucial for applications involving digital signal processing (DSP) and control algorithms.

This microcontroller comes with a rich set of peripherals and interfaces to ensure broad application coverage. It includes up to 2 MB of flash memory and 512+4 KB of RAM, which provides ample storage for code and data. Connectivity options are extensive, with interfaces such as USB OTG, CAN, SAI, SDMMC, and Ethernet for networking applications.

The STM32F777NIH6TR also features advanced graphical capabilities with the Chrom-ART Acceleratorâ„¢ for enhanced graphic operations, and the LCD-TFT controller for direct connection to an external LCD panel. This makes it an ideal choice for user interfaces with high-quality graphical content.

For security-conscious applications, the STM32F777NIH6TR includes a hardware cryptographic acceleration unit, which supports algorithms like AES and HASH (MD5, SHA-1), ensuring secure data transactions. Additionally, a true random number generator (TRNG) enhances the security features of this MCU.

STMicroelectronics also provides comprehensive development support for the STM32F777NIH6TR, with a wide range of software tools, libraries, and real-time operating system (RTOS) support. This ensures that designers can reduce development time and get to market faster with their products.

In summary, the STM32F777NIH6TR from STMicroelectronics is a powerful and versatile microcontroller that is well-suited for high-performance embedded systems. With its advanced architecture, extensive memory, and a multitude of peripherals, it stands out as an excellent choice for applications in industrial control, medical devices, consumer electronics, and Internet of Things (IoT) solutions.

You May Also Be Interested in

NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
NXP / Nexperia
Need more? Email Us
ECAD model for P89LPC935FHN,151
Rochester Electronics
IC MCU 32BIT 256KB FLASH 100TQFP
Lowest to $22.1169
ECAD model for CY8C5248AXI-047
NXP / Nexperia
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $9.0276
ECAD model for FS32K144HFT0MLLR
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 48LQFP
Lowest to $7.5657
ECAD model for FS32K118LAT0MLFT
Renesas Electronics America
IC MCU 32BIT ROMLESS 144LQFP
Need more? Email Us
ECAD model for HD6417145F50V
Texas Instruments
IC MCU 8BIT 4KB OTP 40DIP
Lowest to $10.5382
ECAD model for COP8SAC740N8
Texas Instruments
IC MCU 8BIT 8KB FLASH 48TSSOP
Need more? Email Us
ECAD model for COP8CCE9IMT9
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.7390
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.0910 $59.0910
3+ $48.4849 $145.4547
4+ $46.9697 $187.8788
5+ $45.4546 $227.2730
6+ $43.9394 $263.6364
8+ $39.3940 $315.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,730 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention