Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-M7 series Microcontroller IC 32-Bit 216MHz 1MB (1M x 8) FLASH 208-LQFP (28x28)
Manufacturer STMicroelectronics
Series STM32F7
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit
Speed 216MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 159
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Supply Voltage 1.7V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 208-LQFP
Case / Package 208-LQFP (28x28)
Family Name STM32F769
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number -497-16646, 497-16646
Quantity per package 36
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898183-STM32F769BGT6
Ultra Librarian 3D Model Ultra Librarian STM32F769BGT6 CAD Model

Description

STM32F769BGT6 Microcontroller

The STM32F769BGT6 is a high-performance microcontroller from STMicroelectronics that is part of their STM32F7 series. This advanced microcontroller is built on the ARM Cortex-M7 processor with a maximum CPU frequency of 216 MHz, which allows for a balanced combination of power efficiency and processing capability.

Featuring a rich set of peripherals and a flexible memory architecture, the STM32F769BGT6 is designed for complex and demanding applications. It provides 2MB of flash memory and 512+16+4KB of RAM, which is suitable for running intensive processes or managing large data sets.

Key Features:

  • Core: ARM® Cortex®-M7 32-bit processor with FPU and Adaptive real-time accelerator (ART Accelerator™)
  • Operating Frequency: Up to 216 MHz
  • Flash Memory: 2MB
  • RAM: 512KB + 16KB (Data TCM) + 4KB (Instruction TCM)
  • Supply Voltage: 1.7 V to 3.6 V
  • Graphics Acceleration: Chrom-ART Accelerator™, LCD-TFT controller and JPEG codec
  • Advanced Connectivity: USB OTG HS, Ethernet, Camera interface, SAI audio interface
  • Comprehensive set of power-saving modes for low-power applications

The STM32F769BGT6 also provides a wealth of connectivity options, including Ethernet, USB OTG high-speed, camera interface, and SAI audio interface. These features make it an excellent choice for applications like industrial control, medical equipment, consumer electronics, and Internet of Things (IoT) devices.

One of the standout features of the STM32F769BGT6 is its Chrom-ART Accelerator™ and LCD-TFT controller, which enable enhanced graphic capabilities, allowing for the creation of smooth and dynamic user interfaces. Additionally, the JPEG codec facilitates multimedia applications by enabling efficient image processing and storage.

This microcontroller also incorporates multiple power-saving modes, which are critical for battery-operated and energy-conscious applications. Developers can leverage these modes to balance performance with power consumption, extending the operational life of their products.

Overall, the STM32F769BGT6 provides a robust platform for sophisticated applications that require high computing power, versatile connectivity, and advanced graphics, all while maintaining energy efficiency.

You May Also Be Interested in

Infineon Technologies
IC MCU 32BIT 2MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC233L32F200FABKXUMA1
Microchip Technology
64/80-Pin, High-Performance Microcontrollers with LCD Driver and nanoWatt XLP Technology
Lowest to $11.8182
ECAD model for PIC18F86K90-I/PT
Infineon Technologies
8-Bit Single-Chip Microcontroller
Need more? Email Us
ECAD model for SAK-XC886LM-6FFA
Atmel
8-bit Microcontroller with 2/4-Kbyte Flash
Need more? Email Us
ECAD model for AT89LP4052-20XI
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473294TF16
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473297F16
Silicon Labs
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $19.2211
ECAD model for EFM32GG380F512G-E-QFP100R
Silicon Labs
IC MCU 32BIT 256KB FLASH 48QFN
Need more? Email Us
ECAD model for EFM32PG1B200F256GM48-C0R
Renesas Electronics America
MCU
Lowest to $43.2438
ECAD model for R5F2123CKFP

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.1542 $76.3084
4+ $31.3060 $125.2240
5+ $30.3277 $151.6385
7+ $29.3494 $205.4458
9+ $28.3711 $255.3399
12+ $25.4361 $305.2332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,786 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention