EN
  • EN
  • DE

PCA9554DW

Part No PCA9554DW
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description IC XPNDR 400KHZ I2C SMBUS 16SOIC / I/O Expander 8 I2C, SMBus 400 kHz 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - I/O Expanders
Mfr Texas Instruments
Package Tube
Product Status Last Time Buy
Programmable Not Verified
Number of I/O 8
Interface I2C, SMBus
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Clock Frequency 400 kHz
Voltage - Supply 2.3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number PCA9554
Standard Package 40 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 653372-PCA9554DW
Ultra Librarian 3D Model Ultra Librarian PCA9554DW CAD Model

Description

Product Overview: Texas Instruments PCA9554DW

The PCA9554DW from Texas Instruments is a robust and versatile 8-bit I/O expander designed to provide additional input/output (I/O) ports for microcontrollers or microprocessors with I2C and SMBus serial interfaces. This integrated circuit is housed in an SOP-20 (DW) package, making it a compact solution for space-constrained applications.

With its ability to operate over a wide supply voltage range of 2.3V to 5.5V, the PCA9554DW is suitable for a variety of systems, including battery-powered devices and those requiring 5V logic levels. Its I2C interface supports standard (100kHz), fast (400kHz), and high-speed (3.4MHz) modes, providing flexibility in communication speed to match specific system requirements.

Key Features

  • 8-bit I/O Ports: Extend the I/O capabilities of your system with eight programmable I/O pins that can be used as either inputs or outputs.
  • Adjustable Address: Features three hardware address pins that allow up to eight PCA9554 devices on the same I2C bus, enabling the control of up to 64 I/Os.
  • Interrupt Output: Offers an interrupt output pin that can be configured to alert the host microcontroller when an input state changes, enhancing system efficiency by reducing the need for continuous polling.
  • Power-Up Settings: The I/Os are configured as inputs at power-up, which helps prevent unintended outputs that may occur during system initialization.
  • Robust Design: Equipped with built-in power-on reset and low standby current, the PCA9554DW is designed for reliable operation and power efficiency.

Applications

The PCA9554DW is ideal for a range of applications, including:

  • Servers
  • Personal Computers
  • Industrial Control Systems
  • Consumer Electronics
  • Embedded Systems

Whether you're looking to expand the I/O capabilities of your existing system or design a new product requiring additional ports, the PCA9554DW offers a convenient and efficient solution. Its integration with the I2C bus and additional features like interrupt output make it a valuable component for any designer looking to enhance their system's functionality.

You May Also Be Interested in

Texas Instruments
IC I/O EXPANDER I2C 8B 16TSSOP
Lowest to $1.3937
NXP / Nexperia
IC I/O EXPANDER I2C 40B 56TSSOP
Lowest to $8.6029
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 4B 8SOIC
Lowest to $1.1312
Texas Instruments
IC I/O EXPANDER I2C 8B 16QFN
Lowest to $4.9866
Texas Instruments
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $4.3985
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16HVQFN
Lowest to $2.2597
NXP / Nexperia
IC I/O EXPANDER I2C 4B 8HVSON
Lowest to $1.5930
ON Semiconductor
IC XPNDR 100KHZ I2C SMBUS 24QFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess