EN
  • EN
  • DE

STM32F767NIH7

Part No STM32F767NIH7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 216TFBGA  /  ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 216-TFBGA (13x13)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F7
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 216MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 168
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 216-TFBGA
Supplier Device Package 216-TFBGA (13x13)
Base Product Number STM32F767
Other Names STM32F767NIH7,497-STM32F767NIH7
Standard Package 960
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262739-STM32F767NIH7
Ultra Librarian 3D Model Ultra Librarian STM32F767NIH7 CAD Model

Description

STM32F767NIH7 Microcontroller

The STM32F767NIH7 is a high-performance microcontroller from STMicroelectronics, designed to offer the best in class operational efficiency for demanding applications. This advanced microcontroller is part of the STM32F7 series, which is renowned for its ARM Cortex-M7 core, providing an impressive blend of speed and power efficiency.

With a maximum CPU frequency of 216 MHz, the STM32F767NIH7 is well-suited for complex tasks that require fast processing and real-time operation. It features a 2 MB dual-bank flash memory, 512+4 KB of SRAM, and a range of backup registers, ensuring ample space for your application's code and data. The device also supports a variety of external memory interfaces, including SDRAM, NOR, SRAM, and NAND, making it incredibly versatile for expanded storage requirements.

This microcontroller is designed with robustness in mind, featuring a 3.3V power supply voltage and an operational temperature range of -40°C to +105°C, which makes it suitable for industrial applications. The STM32F767NIH7 is packed with an array of built-in peripherals, including multiple timers, up to four I2C interfaces, six SPI/I2S interfaces, and four USARTs and four UARTs. It also boasts advanced connectivity options like three CAN interfaces, one SAI (Serial Audio Interface), and two SDIO (Secure Digital Input Output).

For applications requiring high-speed data transfers, the STM32F767NIH7 offers a USB 2.0 high-speed/full-speed device/host/OTG controller with dedicated DMA, and an Ethernet MAC with dedicated DMA. These features make it an excellent choice for networking and communication tasks.

Security is also a key concern in today's connected world, and the STM32F767NIH7 addresses this with its hardware cryptographic acceleration, including AES 128, 192, 256, HASH (MD5, SHA-1), and HMAC, as well as a True Random Number Generator (TRNG).

For developers, STMicroelectronics provides extensive support in the form of the STM32Cube ecosystem, which includes a HAL (Hardware Abstraction Layer) and LL (Low Layer) APIs, middleware solutions, and a comprehensive development package with example projects to help speed up development cycles.

In summary, the STM32F767NIH7 microcontroller is a powerful, feature-rich solution that is ideal for applications requiring high computing power, flexible memory options, and advanced peripherals, all while maintaining energy efficiency.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.4183 $74.8366
4+ $30.7022 $122.8088
6+ $29.7428 $178.4568
7+ $28.7833 $201.4831
9+ $27.8239 $250.4151
13+ $24.9456 $324.2928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 889 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess