EN
  • EN
  • DE

ST10F276-CEA

Part No ST10F276-CEA
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 193751-ST10F276-CEA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST10F276-CEA CAD Model

Description

ST10F276-CEA Microcontroller - STMicroelectronics

The ST10F276-CEA is a high-performance 16-bit microcontroller from STMicroelectronics, designed for automotive and industrial applications where reliability and efficiency are paramount. This microcontroller is a part of the ST10 family, which is well-known for its robust architecture, high computational power, and versatile features.

Core Features:

  • High-Performance 16-bit CPU: The ST10F276-CEA is built with a high-speed CPU core that can operate at a maximum frequency of up to 66 MHz, providing exceptional processing capabilities for complex tasks.
  • Large Memory Capacity: It comes with 896 Kbytes of on-chip Flash memory, ensuring ample space for program storage, and 68 Kbytes of RAM for efficient data handling.
  • Advanced Interrupt Handling: The device features an advanced interrupt system with 56 sources and 16 priority levels, allowing for responsive and flexible interrupt-driven programming.
  • Robust I/O Capabilities: With up to 111 General Purpose I/O pins, this microcontroller can manage multiple input and output operations, making it suitable for a wide array of interfacing applications.

Connectivity and Peripherals:

  • Multiple Communication Interfaces: The ST10F276-CEA includes a variety of communication interfaces such as CAN, UART, SPI, and I²C, facilitating easy integration with other systems and peripherals.
  • On-chip Peripherals: This microcontroller is equipped with a rich set of on-chip peripherals, including timers, watchdog timers, an analog-to-digital converter (ADC), and a synchronous serial channel, enhancing its functionality without the need for external components.

Reliability and Power Management:

  • Error Correction Code (ECC): The embedded ECC for the Flash memory ensures data integrity and reliable operation in harsh environments.
  • Power-saving Modes: The ST10F276-CEA supports several power-saving modes, including Idle and Power Down modes, which help to reduce power consumption and extend the life of battery-operated devices.

Overall, the ST10F276-CEA microcontroller is an outstanding choice for developers seeking a powerful, feature-rich controller that can withstand the demands of automotive and industrial applications. Its combination of processing power, memory capacity, and advanced features make it a versatile and reliable solution for a multitude of embedded system designs.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess