EN
  • EN
  • DE

STM32F765NIH6TR

Part No STM32F765NIH6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 216TFBGA / ARM? Cortex?-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 216-TFBGA (13x13)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F7
Package Tape & Reel
Product Status Active
Programmable Not Verified
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 216MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 168
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Voltage - Supply (Vcc/Vdd) 1.7V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 216-TFBGA
Supplier Device Package 216-TFBGA (13x13)
Base Product Number STM32F765
Standard Package 1,600 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 851908-STM32F765NIH6TR
Ultra Librarian 3D Model Ultra Librarian STM32F765NIH6TR CAD Model

Description

STM32F765NIH6TR Microcontroller from STMicroelectronics

The STM32F765NIH6TR is a high-performance microcontroller unit (MCU) from STMicroelectronics, which is part of their advanced STM32F7 series. This device is designed to offer the best balance between performance, power efficiency, and cost, making it a suitable choice for a wide range of applications, including industrial control systems, medical devices, complex IoT hubs, and high-end consumer products.

At the heart of the STM32F765NIH6TR is an ARM Cortex-M7 processor core, which operates at frequencies of up to 216 MHz. This core features a single-precision floating-point unit (FPU), which provides the computational power necessary to handle complex algorithms and signal processing tasks with ease. Additionally, the MCU includes a L1-cache, enhancing execution speed and system performance.

The microcontroller comes equipped with a substantial amount of integrated memory, including up to 2 MB of flash memory and 512 KB of SRAM, which is ample for storing application code and data. The device also supports a range of enhanced I/Os and peripherals, such as multiple UARTs, SPI, I2C interfaces, CAN, and USB OTG with full-speed and high-speed capabilities.

For connectivity, the STM32F765NIH6TR offers Ethernet and camera interfaces, which enable the development of sophisticated networked systems and multimedia solutions. Its advanced graphics features, including the Chrom-ART Accelerator™, ensure efficient 2D graphic acceleration, which is essential for human-machine interface (HMI) applications.

Security is a critical aspect of modern MCUs, and the STM32F765NIH6TR addresses this with features like a hardware cryptographic acceleration unit, a random number generator, and sector protection against read/write operations, ensuring the integrity and confidentiality of the application data.

The MCU is provided in a BGA package, which is ideal for space-constrained applications, and is available in a temperature range of -40°C to +105°C, making it suitable for deployment in harsh environments. The STM32F765NIH6TR also supports the use of ST's extensive STM32 ecosystem, including development tools, software libraries, and community resources, which accelerates the development process and reduces time to market.

Overall, the STM32F765NIH6TR is a robust and versatile MCU that offers the processing power, rich set of peripherals, and advanced features necessary for demanding applications that require high-speed operation, connectivity, and reliability.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Lowest to $2.0975

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5584 $57.7920
11+ $9.4838 $104.3218
17+ $9.1874 $156.1858
23+ $8.8911 $204.4953
30+ $8.5947 $257.8410
39+ $7.7056 $300.5184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,590 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess