EN
  • EN
  • DE

STM32F750N8H6

Part No STM32F750N8H6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 32-Bit STM32F750N8 ARM Cortex M7 RISC 64KB Flash 1.8V/2.5V/3.3V 216-Pin TFBGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Flash Memory Size 64 kB
Frequency 216 MHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.7 V
Nominal Supply Current 1.7 µA
Number of A/D Converters 3
Number of Channels 24
Number of D/A Converters 2
Number of I2C Channels 4
Number of I/Os 168
Number of SPI Channels 6
Number of Timers/Counters 2
Number of UART Channels 4
Number of USART Channels 4
RAM Size 320 kB
RoHS Compliant
Win Source Part Number 966687-STM32F750N8H6
Categories Embedded - Microcontrollers
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STM32F750N8H6 CAD Model

Description

The STM32F750N8H6 is a high-performance microcontroller from STMicroelectronics, which is part of their STM32F7 series featuring the ARM Cortex-M7 processor. This advanced microcontroller is designed for a wide range of applications, offering a perfect balance between performance, power efficiency, and cost-effectiveness.

Key Features

  • Core: ARM Cortex-M7 processor with a maximum frequency of 216 MHz, delivering 462 DMIPS/1082 CoreMark.
  • Memory: 64 Kbytes of Data RAM and 128 Kbytes of Instruction RAM. It also includes 16 Kbytes of Data TCM RAM and 4 Kbytes of Backup RAM.
  • Flash: Up to 64 Kbytes of embedded Flash memory for code or data storage.
  • Graphics: Chrom-ART Accelerator™ for enhanced graphic content creation, and an LCD-TFT controller for driving external screens.
  • Connectivity: A range of connectivity options including USB OTG HS/FS, UARTs, SPI, I2C, CAN, and SAI audio interfaces.
  • Advanced Peripherals: Multiple timers, ADC, DAC, and digital filters for sigma-delta modulators, offering extensive capabilities for various applications.
  • Security: Features include a hardware random number generator (RNG), and support for cryptographic hardware acceleration for AES, HASH (MD5, SHA-1, SHA-2), and HMAC.
  • Power Efficiency: Designed for low-power operation with a range of power-saving modes to ensure optimal consumption for battery-powered or energy-sensitive applications.

Applications

The STM32F750N8H6 is suitable for a diverse array of applications, including:

  • Industrial control systems
  • Internet of Things (IoT) devices
  • Medical and healthcare equipment
  • Smart home devices
  • Consumer electronics
  • Automotive and transportation systems
  • High-performance embedded applications

Development Support

STMicroelectronics provides comprehensive development support for the STM32F750N8H6 with software libraries, development kits, and the STM32Cube ecosystem. Developers can take advantage of the extensive STM32Cube software suite, which includes the HAL (Hardware Abstraction Layer), middleware components, and examples to expedite the development process.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7543 $63.0172
8+ $12.9266 $103.4128
12+ $12.5227 $150.2724
17+ $12.1187 $206.0179
22+ $11.7147 $257.7234
29+ $10.5029 $304.5841
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess