EN
  • EN
  • DE

STM32F479IIT6

Part No STM32F479IIT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 176LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 180MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SAI, SDIO, SPI, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
The number of I/O 131
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
Date RAM Size 384K x 8
Supply Voltage 1.7V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 176-LQFP
Supplier Device Package 176-LQFP (24x24)
Manufacturer Pack Quantity 400
MSL Level 3 (168 Hours)
Win Source Part Number 758316-STM32F479IIT6
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32F479IIT6 CAD Model

Description

Product Overview: STM32F479IIT6 Microcontroller

The STM32F479IIT6 is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to meet the needs of demanding applications in terms of both processing power and integrated features. This product is part of the STM32F4 series, which is renowned for its advanced ARM Cortex-M4 core with a floating-point unit (FPU).

Key Features:

  • Core: ARM Cortex-M4 with FPU and frequency up to 180 MHz, providing the ability to handle complex algorithms and high-level mathematical operations.
  • Memory: Equipped with 2MB of flash memory and 256KB of SRAM, this MCU supports extensive code and data storage for sophisticated applications.
  • Advanced Connectivity: Provides a range of connectivity options including USB OTG HS, Ethernet, CAN, camera interface, and audio support, ensuring versatile use in various devices.
  • Graphics Support: Comes with an LCD-TFT controller, making it suitable for applications that require a graphical user interface, such as consumer electronics and industrial control panels.
  • Rich Peripherals: Features a variety of peripherals including multiple timers, ADCs, DACs, and GPIOs, allowing for flexible hardware interfacing and control.
  • Security: Offers advanced security features such as a hardware-based random number generator and cryptographic acceleration for secure data exchange.
  • Power Efficiency: Implements dynamic voltage scaling and a range of power-saving modes to ensure optimal power consumption for battery-powered or energy-sensitive applications.

Applications:

The STM32F479IIT6 is designed for a broad range of applications, including but not limited to industrial automation, medical equipment, advanced communication systems, and sophisticated consumer electronics. Its robust processing capabilities and extensive feature set make it an ideal choice for designers looking to develop high-performance, feature-rich products.

Package Information:

This MCU is available in an LQFP176 package, which provides a compact form factor while still offering ample pin access for connectivity and functionality.

Additional Resources:

For detailed technical specifications, application notes, and development resources, please visit the STMicroelectronics website or consult the STM32F479IIT6 datasheet.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5874 $64.7622
6+ $17.7128 $106.2768
9+ $17.1592 $154.4328
13+ $16.6057 $215.8741
16+ $16.0522 $256.8352
21+ $14.3916 $302.2236
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 399 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess