EN
  • EN
  • DE

STM32F429NIH7

Part No STM32F429NIH7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 216TFBGA / MCU 32-bit ARM Cortex M4 RISC 2MB Flash 2.5V/3.3V 216-Pin TFBGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F4
Packaging Tray
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 180MHz
Connectivity CAN, EBI/EMI, I2C, IrDA, LIN, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 168
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 24x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 216-TFBGA
Manufacturer Package 216-TFBGA (13x13)
Win Source Part Number 795712-STM32F429NIH7
Popularity Medium
Supply and Demand Status Limited
Family Name STM32F429NI
ECCN 3A991.a.2
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian STM32F429NIH7 CAD Model

Description

STM32F429NIH7 Microcontroller - STMicroelectronics

The STM32F429NIH7 is a high-performance microcontroller from the advanced STM32F4 series, designed and manufactured by STMicroelectronics. This powerful MCU is based on the ARM Cortex-M4 processor with a floating-point unit (FPU) which provides the perfect blend of efficiency and processing power, making it ideal for a wide range of applications, including industrial control, medical equipment, and consumer electronics.

With a maximum CPU frequency of 180 MHz, the STM32F429NIH7 delivers excellent computational performance and real-time responsiveness. Its large on-chip memory includes up to 2 MB of flash memory and 256+4 KB of SRAM, ensuring ample space for complex applications and software stacks.

One of the standout features of this microcontroller is its rich set of peripherals. It includes advanced connectivity options such as USB OTG, Ethernet, and SDIO. It also boasts a comprehensive set of I/Os and peripherals including multiple serial interfaces (UART, SPI, I2C, CAN), 12-bit ADCs, general-purpose timers, and advanced-control PWM timers.

The STM32F429NIH7 also supports STMicroelectronics' Chrom-ART Accelerator™ for enhanced graphics performance, which is a boon for applications with user interfaces. Additionally, the STemWin professional-grade software provides a GUI (Graphical User Interface) solution that can be used with this microcontroller to create intuitive and visually appealing user interfaces.

Security features are not overlooked, as the STM32F429NIH7 includes a True Random Number Generator (TRNG) and CRC calculation unit, which are essential for secure communication and data integrity checks.

For development and prototyping, STMicroelectronics provides extensive support in the form of the STM32Cube ecosystem, which includes HAL libraries, middleware, and examples to accelerate the development process. The comprehensive development ecosystem ensures that engineers can maximize the capabilities of the STM32F429NIH7 and reduce time-to-market for their products.

Overall, the STM32F429NIH7 is a versatile and powerful microcontroller that offers the perfect solution for demanding applications that require a rich feature set, high CPU performance, and robust design flexibility.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.3999 $52.7998
5+ $21.6615 $108.3075
8+ $20.9846 $167.8768
10+ $20.3077 $203.0770
13+ $19.6307 $255.1991
18+ $17.6000 $316.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,837 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess