EN
  • EN
  • DE

STM32F417ZGT6

Part No STM32F417ZGT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M4
Part Core Size 32-Bit
Speed(Frequency) 168MHz
Number of I/O 114
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Data RAM Size 192K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 24x12b, D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 144-LQFP
Win Source Part Number 212316-STM32F417ZGT6
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F417ZGT6 CAD Model

Description

STM32F417ZGT6 Microcontroller - STMicroelectronics

The STM32F417ZGT6 is a high-performance microcontroller from STMicroelectronics, which is part of the industry-acclaimed STM32F4 series. This advanced microcontroller is based on the ARM® Cortex®-M4 processor with FPU and DSP instructions, delivering a perfect blend of power efficiency and performance for a wide range of applications.

Key Features:

  • Core: ARM® Cortex®-M4 with FPU and DSP instructions, running at up to 168 MHz.
  • Memory: Boasts a generous 1MB of Flash memory and 192+4KB of SRAM, catering to complex software applications and data-intensive operations.
  • Communication Peripherals: Features a rich set of I/Os and peripherals, including three I2C, four USARTs, five SPI, two CAN, and two SAI. It also supports USB OTG HS/FS, Ethernet, and camera interfaces, making it highly versatile for communication needs.
  • ADCs: Comes with three 12-bit Analog-to-Digital Converters, providing up to 24 channels and reaching 2.4 MSPS in triple interleaved mode.
  • Timers: Includes advanced-control timers, general-purpose timers, basic timers, and a SysTick timer, which are essential for precise timing operations and PWM generation.
  • Power Efficiency: Designed with ST's ART Accelerator™ and smart architecture, it offers dynamic power scaling to balance performance with power consumption, suitable for battery-operated devices.
  • Security: Features a Memory Protection Unit (MPU), which enhances application security, and a flexible memory controller that supports Compact Flash, SRAM, PSRAM, NOR, and NAND memories.

Applications:

The STM32F417ZGT6 microcontroller is an ideal choice for applications that require high computing power, real-time capabilities, digital signal processing, and complex communication stacks. It is widely used in industrial automation, medical equipment, advanced communication systems, and consumer electronics, among others.

Development Support:

STMicroelectronics provides extensive support for the STM32F417ZGT6 with a comprehensive set of development tools, software libraries, and real-time operating system support to streamline the development process and reduce time to market.

Overall, the STM32F417ZGT6 is a robust and feature-rich microcontroller that offers a perfect solution for demanding embedded applications, where performance, efficiency, and versatility are paramount.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.0108 $66.0324
6+ $18.0602 $108.3612
9+ $17.4958 $157.4622
12+ $16.9314 $203.1768
16+ $16.3670 $261.8720
21+ $14.6739 $308.1519
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,138 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess