EN
  • EN
  • DE

STM32F417VET6TR

Part No STM32F417VET6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 168MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F4
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 168MHz
Connectivity CANbus, DCMI, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 82
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 192K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number STM32F417
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1262882-STM32F417VET6TR
Ultra Librarian 3D Model Ultra Librarian STM32F417VET6TR CAD Model

Description

STM32F417VET6TR Microcontroller

The STM32F417VET6TR is a high-performance microcontroller unit (MCU) from STMicroelectronics that is part of their advanced STM32F4 series. This MCU is based on the ARM Cortex-M4 processor and is designed to offer a perfect balance between processing power and energy efficiency, making it an ideal choice for a wide range of applications including industrial control, medical equipment, and consumer electronics.

With a core clock speed of up to 168 MHz and a Floating Point Unit (FPU) single precision which supports all ARM single-precision data-processing instructions and data types, the STM32F417VET6TR provides the computational power necessary to handle complex algorithms and signal processing tasks with ease. It also features 512 KB of Flash memory and 192+4 KB of SRAM, allowing for ample storage for application code and data.

One of the standout features of the STM32F417VET6TR is its rich set of peripherals. It includes 3x I2C, 4x USARTs, 3x SPIs, 2x CAN buses, and 1x SAI (Serial Audio Interface). Additionally, it offers 17 timers, including PWM timers for motor control, a true random number generator, and a range of connectivity options such as USB OTG HS/FS, Ethernet, and camera interface. These features provide developers with the flexibility to design sophisticated and feature-rich products.

The MCU also supports advanced connectivity with an integrated Ethernet MAC and PHY, which allows for easy implementation of networked applications. Furthermore, the STM32F417VET6TR's power efficiency is enhanced by its dynamic voltage scaling and an extensive range of low-power modes, which make it suitable for battery-operated devices.

For development and debugging purposes, the STM32F417VET6TR includes a serial wire debug (SWD) and JTAG interfaces. It also supports STMicroelectronics' extensive range of development tools and software libraries, including the STM32Cube ecosystem, which provides a comprehensive software HAL library as well as various packaged software examples.

The STM32F417VET6TR is available in an LQFP100 package, ensuring a compact footprint for space-constrained applications. Its robust design, coupled with a wide operating temperature range, makes it reliable for use in harsh environments.

In summary, the STM32F417VET6TR from STMicroelectronics is a feature-rich and versatile MCU that delivers high performance, extensive integration, and energy efficiency to meet the demands of complex and power-sensitive applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7248 $58.6240
11+ $9.6204 $105.8244
17+ $9.3198 $158.4366
23+ $9.0191 $207.4393
29+ $8.7185 $252.8365
39+ $7.8166 $304.8474
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess