EN
  • EN
  • DE

STM32F413ZGT6

Part No STM32F413ZGT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex -M4
Core Size 32-Bit
Speed 100MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SDIO, QSPI, SAI, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 114
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 320K x 8
Voltage - Supply (Vcc/Vdd) 1.7V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Part Number Series STM32F413
Manufacturer Pack Quantity 360
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812513-STM32F413ZGT6
Ultra Librarian 3D Model Ultra Librarian STM32F413ZGT6 CAD Model

Description

STM32F413ZGT6 Microcontroller - STMicroelectronics

The STM32F413ZGT6 is a high-performance microcontroller from STMicroelectronics, built to cater to a wide range of applications, particularly those requiring a rich set of peripherals and a balanced combination of power efficiency and processing capability. This device is part of the STM32F4 series, which is renowned for its ARM Cortex-M4 core with a floating-point unit, providing the power needed for computationally intensive applications.

Key Features:

  • Core: ARM Cortex-M4 with FPU and frequency up to 100 MHz
  • Flash memory: 1 Mbyte of Flash memory for code and data storage
  • RAM: 320 Kbytes of SRAM, ensuring ample space for complex applications
  • High-performance Digital Signal Processing (DSP) capabilities
  • Extended operating temperature range: -40 °C to 85 °C, suitable for harsh environments
  • Advanced peripherals: USB OTG, LCD-TFT controller, and multiple communication interfaces (I2C, SPI, USART, SAI)
  • Rich analog peripherals: 3x12-bit ADCs, 2xDACs
  • Up to 17 timers for a wide range of applications, including general-purpose and advanced-control timers
  • Security features: Flexible hardware memory protection (MPU)
  • Low power consumption modes for energy-sensitive applications
  • LQFP144 package, offering a compact footprint for space-constrained designs

The STM32F413ZGT6 is designed to provide a scalable, flexible solution for various applications, including industrial control, medical equipment, consumer electronics, and IoT devices. With its rich set of peripherals, the microcontroller can handle multiple tasks and interface with external components, reducing the need for additional chips and simplifying design complexity.

Developers can take advantage of the extensive STM32 ecosystem, which includes development tools, software libraries, and community support, to accelerate the design process and bring products to market faster. The STM32F413ZGT6 is supported by STMicroelectronics' STM32Cube software development platform, which provides a comprehensive software HAL library and various middleware solutions.

Whether you are developing a complex embedded system or a simple control application, the STM32F413ZGT6 provides a reliable, efficient, and cost-effective solution that does not compromise on performance.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8262 $52.9572
14+ $7.2420 $101.3880
22+ $7.0157 $154.3454
30+ $6.7894 $203.6820
39+ $6.5631 $255.9609
51+ $5.8842 $300.0942
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,885 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess