EN
  • EN
  • DE
  • IT

STM32F412RGY6TR

Part No STM32F412RGY6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 32-bit ARM Cortex M4 RISC 1MB Flash 3.3V 64-Pin WLCSP T/R / IC MCU 32BIT 1MB FLASH 64WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Status Active
Core Processor ARM Cortex-M4
Part Core Size 32-Bit
Speed(Frequency) 100MHz
Number of I/O 50
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Data RAM Size 256K x 8
Supply Voltage - Operating 1.7 V to 3.6 V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C to 85°C (TA)
Win Source Part Number 1103342-STM32F412RGY6TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name STM32F412RG
ECCN 3A991.a.2
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian STM32F412RGY6TR CAD Model

Description

STM32F412RGY6TR Microcontroller

The STM32F412RGY6TR is a high-performance microcontroller from STMicroelectronics that belongs to their STM32F4 series, known for its advanced features and capabilities in processing, memory, and peripherals. This microcontroller is designed to cater to a wide range of applications, from industrial controls and consumer products to medical devices and embedded systems.

At the heart of the STM32F412RGY6TR is an ARM® Cortex®-M4 core with a floating-point unit (FPU), which operates at frequencies of up to 100 MHz. This core provides the computational horsepower necessary for complex algorithms and real-time processing. Additionally, the FPU allows for more efficient handling of floating-point operations, which is essential for applications involving digital signal processing or advanced mathematical calculations.

This microcontroller features a rich set of peripherals and interfaces. It includes up to 1 MB of Flash memory and 256 KB of SRAM, ensuring ample storage for code and data. The device also supports a range of communication interfaces, such as I2C, SPI, USART, UART, and USB OTG, enabling connectivity with various external components and modules.

For enhanced functionality, the STM32F412RGY6TR integrates multiple 16-bit and 32-bit timers, a real-time clock, and a range of analog components like 12-bit ADCs and DACs. These features make it suitable for precision control applications and systems requiring accurate timekeeping and analog interfacing.

The microcontroller's power efficiency is optimized through voltage scaling options and a set of low-power modes, which are crucial for battery-operated and energy-sensitive devices. Furthermore, it comes in a 64-pin LQFP package, which strikes a balance between compactness and accessibility for the pins, making it easier for designers to work with the device on printed circuit boards.

STMicroelectronics also provides an extensive ecosystem of development tools and software libraries for the STM32F412RGY6TR, including the STM32Cube software suite and the HAL (Hardware Abstraction Layer) libraries. This support simplifies the development process, from initial prototyping to final product deployment, ensuring that engineers can make the most out of this powerful microcontroller.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1928 $55.1568
14+ $7.5429 $105.6006
21+ $7.3071 $153.4491
29+ $7.0714 $205.0706
37+ $6.8357 $252.9209
49+ $6.1286 $300.3014
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,265 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess