EN
  • EN
  • DE

STM32F412RET6TR

Part No STM32F412RET6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64LQFP / MCU 32-bit ARM Cortex M4 RISC 512KB Flash 3.3V 64-Pin LQFP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F4
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 100MHz
Connectivity CAN, Ethernet, I2C, IrDA, LIN, SAI, SDIO, SPI, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 50
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Supply Voltage 1.7 V ~ 3.6 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Win Source Part Number 795710-STM32F412RET6TR
Popularity Medium
Supply and Demand Status Limited
Family Name STM32F412RE
ECCN 3A991.a.2
Country of Origin China, Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian STM32F412RET6TR CAD Model

Description

STM32F412RET6TR Microcontroller

The STM32F412RET6TR is a highly advanced microcontroller unit (MCU) from STMicroelectronics, a leader in the semiconductor industry. This MCU is a part of the STM32F4 series, which is renowned for its high performance, versatility, and energy efficiency. The STM32F412RET6TR is designed to cater to a wide range of applications, including industrial control, medical equipment, consumer electronics, and IoT devices.

Key Features:

  • Core: ARM® Cortex®-M4 with Floating Point Unit (FPU) and DSP instructions, operating at frequencies up to 100 MHz.
  • Memory: Equipped with 512 KB of Flash memory and 256 KB of SRAM, providing ample space for complex applications and software.
  • High Integration: The MCU includes a variety of peripherals such as USB OTG, CAN, SDIO, and multiple communication interfaces like SPI, I2C, UART, and USART.
  • ADC/DAC: Features a 12-bit Analog-to-Digital Converter (ADC) with up to 16 channels and a Digital-to-Analog Converter (DAC) for precise analog signal management.
  • Power Efficiency: Offers multiple power-saving modes including Stop, Standby, and Sleep modes, ensuring optimal power consumption for battery-powered devices.
  • Package: Available in a 64-pin LQFP package, providing a compact footprint for space-constrained applications.
  • Temperature Range: Operates within an industrial temperature range from -40°C to 85°C, suitable for harsh environments.

Connectivity and Performance:

The STM32F412RET6TR is designed with the idea of connectivity at its core. With its high-speed USB 2.0 On-The-Go (OTG) interface, it can handle complex communication requirements. The MCU's advanced connectivity features enable developers to design products that can communicate with various devices and networks, making it an ideal choice for IoT solutions.

Development Support:

STMicroelectronics provides extensive support for the STM32F412RET6TR through its software development ecosystem, including the STM32Cube software suite, which offers HAL libraries, middleware, and examples to accelerate the development process. Additionally, a wide range of development boards and kits are available to prototype applications and bring ideas to life quickly.

The STM32F412RET6TR microcontroller is a powerful, flexible, and reliable solution for developers looking to create sophisticated and efficient electronic products.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9895 $54.8845
22+ $4.6737 $102.8214
34+ $4.5158 $153.5372
48+ $4.2000 $201.6000
62+ $4.0422 $250.6164
78+ $3.8843 $302.9754
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,040 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess