EN
  • EN
  • DE

STM32F410CBU3TR

Part No STM32F410CBU3TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLSH 48UFQFPN  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 48-UFQFPN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F4
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 36
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 10x12b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 48-UFQFN Exposed Pad
Supplier Device Package 48-UFQFPN (7x7)
Base Product Number STM32
Standard Package 2,500
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1262883-STM32F410CBU3TR
Ultra Librarian 3D Model Ultra Librarian STM32F410CBU3TR CAD Model

Description

The STM32F410CBU3TR microcontroller is a cutting-edge product from STMicroelectronics, renowned for its high-performance ARM Cortex-M4 core. This microcontroller is designed to cater to a diverse range of applications, including industrial control systems, automotive electronics, and IoT devices. It is part of the STM32 F4 series, which is famous for its power efficiency and processing capabilities.

Key Features

  • Core: ARM Cortex-M4 with Floating Point Unit (FPU) and frequency up to 100 MHz.
  • Memory: 128 Kbytes of Flash memory and 32 Kbytes of SRAM, allowing for robust program storage and efficient data handling.
  • Power Efficiency: Low-power modes including Sleep, Stop, and Standby to ensure energy-saving operation.
  • Package: Ultra-compact 49-ball UFBGA package for space-constrained applications.
  • Supply Voltage: Wide range supply voltage (2.4 V to 3.6 V) to accommodate various power supply designs.
  • GPIOs: Up to 50 fast I/Os, all mappable on 16 external interrupt vectors for flexible peripheral control.
  • Timers: Advanced control timer, up to nine general-purpose timers, and two basic timers to handle timing tasks.
  • Communication Interfaces: Multiple communication interfaces including I2C, USARTs, SPI, and CAN for versatile connectivity.

Advanced Peripherals and Development Support

The STM32F410CBU3TR boasts a rich set of peripherals that support its versatile capabilities. It includes an ADC with up to 16 channels for analog sensor integration and a DAC for analog output. The device also features Direct Memory Access (DMA) controllers that streamline data transfer without CPU intervention, increasing system efficiency.

Developers can take advantage of the extensive development ecosystem provided by STMicroelectronics, which includes the STM32Cube software suite, a comprehensive set of tools for device configuration, and software development. Furthermore, the microcontroller is supported by a wide range of development boards and kits for rapid prototyping and testing.

Robust Design and Quality

STMicroelectronics ensures that the STM32F410CBU3TR microcontroller meets the highest quality standards, with robust design and manufacturing processes that result in reliable and durable products suitable for demanding applications.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1598 $64.4382
20+ $5.8746 $117.4920
31+ $5.6911 $176.4241
42+ $5.5075 $231.3150
55+ $5.3239 $292.8145
73+ $4.7732 $348.4436
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,810 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess