EN
  • EN
  • DE

STM32F405ZGT7

Part No STM32F405ZGT7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32F4
Package Tray
Number of I/O 114
Family Name STM32F405
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number STM32F405ZGT7-ND, 497-17869
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852010-STM32F405ZGT7
Ultra Librarian 3D Model Ultra Librarian STM32F405ZGT7 CAD Model

Description

STM32F405ZGT7 Microcontroller - STMicroelectronics

The STM32F405ZGT7 is a high-performance microcontroller from the advanced ARM Cortex-M4F series, brought to you by STMicroelectronics. This processor is designed to offer a perfect blend of real-time capabilities, digital signal processing, and low-power, low-voltage operation, making it an ideal choice for a wide range of applications.

Key Features

  • Core: ARM® Cortex®-M4 with FPU and DSP instructions
  • Maximum Frequency: 168 MHz
  • Flash Memory: 1 Mbyte with ECC support
  • SRAM: 192+4 Kbytes
  • Operating Voltage Range: 1.8 V to 3.6 V
  • I/O Pins: 144 with external interrupt capability
  • Communication Interfaces: I2C, SPI, USART, UART, CAN, and USB OTG FS/HS
  • 12-bit ADCs and DACs for analog interfacing
  • Timers: Advanced-control, general-purpose, and basic timers
  • Debugging: Serial wire debug (SWD) & JTAG interfaces

Performance and Efficiency

The STM32F405ZGT7 delivers exceptional processing power, thanks to its ARM Cortex-M4 core with a floating-point unit (FPU), which accelerates single-precision floating-point math operations. The core also supports DSP instructions, enhancing the microcontroller's ability to handle complex algorithms and signal processing tasks efficiently.

Flexibility and Connectivity

With a comprehensive set of peripherals, the STM32F405ZGT7 offers extensive connectivity options. Its multiple I2C, SPI, and USART interfaces allow for easy communication with other devices, while the USB OTG FS/HS ensures compatibility with USB devices and hosts. The inclusion of CAN interfaces makes this microcontroller a great choice for automotive and industrial networking applications.

Robust Design and Integration

The device operates over a wide range of voltages, offering robustness and reliability in various environments. The large flash memory and SRAM, along with a wide array of timers and analog interfaces like ADCs and DACs, provide designers with the flexibility to implement complex applications without the need for additional components.

Whether you're designing an advanced industrial control system, an automotive application, or a connected Internet of Things (IoT) device, the STM32F405ZGT7 microcontroller is a versatile and powerful solution that can meet your needs.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5720 $64.7160
6+ $17.7001 $106.2006
9+ $17.1470 $154.3230
13+ $16.5939 $215.7207
16+ $16.0407 $256.6512
21+ $14.3814 $302.0094
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,510 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess