EN
  • EN
  • DE
  • IT

STM32F401VCH6

Part No STM32F401VCH6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLSH 100UFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 84MHz 256KB (256K x 8) FLASH 100-UFBGA (7x7)
Manufacturer STMicroelectronics
Series STM32F4
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 84MHz
Connectivity I2C, IrDA, LINbus, SDIO, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 81
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 1.7V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-UFBGA
Case / Package 100-UFBGA (7x7)
Family Name STM32F401
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 416
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898157-STM32F401VCH6
Ultra Librarian 3D Model Ultra Librarian STM32F401VCH6 CAD Model

Description

The STM32F401VCH6 is a high-performance microcontroller unit (MCU) from STMicroelectronics that is part of the STM32F4 series, renowned for its advanced features and capabilities. This MCU is built on the high-efficiency ARM Cortex-M4 processor with a floating-point unit (FPU), which provides an excellent balance between power consumption and processing power, making it an ideal choice for a wide range of applications.

Key Features:

  • Core: ARM Cortex-M4 with FPU, operating at frequencies up to 84 MHz.
  • Memory: Equipped with 256 KB of Flash memory and 64 KB of SRAM, providing ample space for complex applications and data storage.
  • Power Efficiency: Features multiple power modes, including a low-power mode, to ensure energy efficiency without compromising performance.
  • Communication Interfaces: Includes a range of communication peripherals such as I2C, SPI, USART, and USB 2.0 OTG, facilitating easy connectivity with other devices and systems.
  • Analog Capabilities: Comes with 12-bit ADCs, DACs, and a set of GPIOs, offering versatile options for interfacing with sensors and other analog components.
  • Timers: Features advanced-control timers, general-purpose timers, and basic timers to support complex timing requirements.
  • Debugging and Programming: Supports JTAG/SWD interfaces for full-speed debugging and programming.
  • Packages and Operating Temperature: Available in various packages with an operating temperature range from -40°C to 85°C.

Applications:

The STM32F401VCH6 is designed to cater to a broad spectrum of applications, including but not limited to:

  • Industrial control systems
  • Medical equipment
  • Consumer electronics
  • Home automation
  • Internet of Things (IoT) devices

With its rich set of features and peripherals, the STM32F401VCH6 MCU from STMicroelectronics stands as a versatile and reliable choice for designers and engineers looking to develop high-performance embedded systems with stringent power and space constraints.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0626 $56.5008
18+ $5.7950 $104.3100
27+ $5.6139 $151.5753
37+ $5.4328 $201.0136
48+ $5.2517 $252.0816
64+ $4.7084 $301.3376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,293 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess