The STM32F401VBT6 is a high-performance foundation line microcontroller that is part of STMicroelectronics' extensive STM32 family. It is built around a 32-bit ARM Cortex-M4 core with a floating-point unit (FPU), which provides an excellent balance of power efficiency and processing capability, making it ideal for a wide range of applications.
Core Features
- Core: ARM Cortex-M4 with FPU, running at frequencies up to 84 MHz.
- Memory: 128 KB of Flash memory and 64 KB of SRAM, ensuring ample space for complex applications.
- Power Efficiency: Equipped with ST's ART Accelerator™ as well as an extensive range of power-saving modes, allowing for reduced power consumption without sacrificing performance.
Connectivity and I/O
The STM32F401VBT6 offers a rich set of peripherals for connectivity and sensor integration:
- Multiple communication interfaces including I2C, SPI, USART, and USB 2.0.
- 12-bit ADCs, general-purpose timers, and advanced-control timers for a wide range of application possibilities.
Flexible and Robust
This microcontroller is designed to be both flexible for designers and robust for end-users:
- Development Support: Supported by a comprehensive set of development tools, software libraries, and community resources available through STMicroelectronics and third-party vendors.
- Temperature Range: Operable within a wide temperature range of -40°C to 85°C, suitable for harsh environments.
- Package: Available in a 100-pin LQFP package, which provides a balance between compactness and ease of handling for PCB design.
Applications
The STM32F401VBT6 is versatile enough for use in a variety of applications, including:
- Industrial controls and automation
- Medical devices and equipment
- Consumer electronics
- Internet of Things (IoT) devices
With its robust feature set and STMicroelectronics' commitment to quality, the STM32F401VBT6 microcontroller is an excellent choice for your next project that requires a high-performance yet power-conscious MCU.