EN
  • EN
  • DE

STM32F401RBT6

Part No STM32F401RBT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M4
Part Core Size 32-Bit
Speed(Frequency) 84MHz
Number of I/O 50
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 64K x 8
Supply Voltage - Operating 1.7 V to 3.6 V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-LQFP (10x10)
Win Source Part Number 087027-STM32F401RBT6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STM32F401RB
Introduction Date April 29, 2013
ECCN 3A991.a.2
Country of Origin China, Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian STM32F401RBT6 CAD Model

Description

STM32F401RBT6 Microcontroller - STMicroelectronics

The STM32F401RBT6 is a high-performance foundation line, ARM Cortex-M4 core-based microcontroller with DSP and FPU instructions from STMicroelectronics. It is a part of STM32F4 series that are known for their high performance and real-time capabilities. This microcontroller is ideal for a wide range of applications, including industrial control, medical equipment, consumer electronics, and embedded systems.

Boasting a maximum frequency of 84 MHz, the STM32F401RBT6 provides the efficiency of the Cortex-M4 processor core with floating point unit (FPU), which enhances the computing performance of the device. This is particularly useful for complex algorithms and mathematical operations, making it suitable for applications requiring intense processing power.

The STM32F401RBT6 comes with a rich set of peripherals that include multiple I/Os, timers, and communication interfaces. It has up to 128 KB of Flash memory and 64 KB of SRAM, providing ample storage for code and data. The microcontroller also features a 12-bit analog-to-digital converter (ADC) with up to 16 channels, allowing for precise measurement of analog signals.

Connectivity options are extensive with I2C, SPI, USART/UART, and USB OTG interfaces, facilitating easy communication with other devices and peripherals. Additionally, the microcontroller supports direct memory access (DMA) channels, which significantly improve the data transfer efficiency without burdening the CPU.

The STM32F401RBT6 operates in a wide range of supply voltages from 2.4V to 3.6V, which makes it versatile for use in different power environments. Its power efficiency is further enhanced by several power-saving modes, including Sleep, Stop, and Standby modes.

Safety features haven't been overlooked, with the inclusion of a real-time clock, CRC calculation unit, and a set of watchdog timers to ensure the reliable operation of the application. Its LQFP64 package makes it suitable for space-constrained applications while providing enough GPIOs for interfacing with other components.

Overall, the STM32F401RBT6 is a robust and feature-rich microcontroller that offers a perfect blend of performance, power efficiency, and peripheral availability, making it a go-to choice for designers and engineers looking for a versatile and reliable microcontroller solution.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3952 $50.2992
51+ $1.9653 $100.2303
79+ $1.9039 $150.4081
109+ $1.8425 $200.8325
141+ $1.7810 $251.1210
188+ $1.5968 $300.1984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,680 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess