EN
  • EN
  • DE

STM32F401CEU6TR

Part No STM32F401CEU6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 48QFPN / MCU 32-bit ARM Cortex M4 RISC 512KB Flash 1.8V/2.5V/3.3V T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F4
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 84MHz
Connectivity I2C, IrDA, LIN, SDIO, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 36
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 96K x 8
Supply Voltage 1.7 V ~ 3.6 V
Data Converters A/D 10x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Win Source Part Number 795708-STM32F401CEU6TR
Popularity Medium
Supply and Demand Status Balance
Family Name STM32F401CE
Ultra Librarian 3D Model Ultra Librarian STM32F401CEU6TR CAD Model

Description

The STM32F401CEU6TR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, belonging to their STM32F4 series which is renowned for high-performance ARM Cortex-M4 processing capabilities. This microcontroller is designed to deliver a perfect balance between power efficiency and performance, making it suitable for a wide range of applications that require a high level of processing power in a power-conscious environment.

Key Features

  • Core: ARM® Cortex®-M4 with Floating Point Unit (FPU) and DSP instructions, operating at frequencies up to 84 MHz.
  • Memory: Equipped with 512 KB of flash memory and 96 KB of SRAM, providing ample space for complex applications and software.
  • Package: Available in an ultra-compact 48-pin UQFN package, making it ideal for space-constrained applications.
  • Supply Voltage: Operates with a power supply range of 2.4V to 3.6V, ensuring flexibility in various power schemes.
  • Communication Interfaces: Includes a variety of communication peripherals such as three I2C, three USARTs, two SPIs, and one SDIO for versatile connectivity options.
  • ADCs and DACs: Features one 12-bit ADC with up to 16 channels and one 12-bit DAC for precise analog signal management.
  • Timers: Comes with advanced-control timers, general-purpose timers, and basic timers to handle a wide range of timing-related tasks.

Applications

The STM32F401CEU6TR is adept at handling complex tasks in applications such as:

  • Industrial control systems
  • Automotive electronics
  • Home automation
  • Medical devices
  • High-performance embedded systems

Environmental and Quality Certifications

STMicroelectronics ensures that the STM32F401CEU6TR meets rigorous environmental and quality standards, including RoHS compliance and support for extended temperature ranges, making it a reliable choice for designers and engineers across various industries.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1303 $65.0424
18+ $6.6710 $120.0780
27+ $6.4626 $174.4902
37+ $6.2541 $231.4017
48+ $6.0457 $290.1936
64+ $5.4202 $346.8928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess