EN
  • EN
  • DE

STM32F303CBT6

Part No STM32F303CBT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 32-bit ARM Cortex M4 RISC 128KB Flash 2.5V/3.3V 48-Pin LQFP Tray / IC MCU 32BIT 128KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M4
Part Core Size 32-Bit
Speed(Frequency) 72MHz
Number of I/O 37
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 32K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 4x12b; D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 031310-STM32F303CBT6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name STM32F303CB
Introduction Date June 22, 2012
ECCN 3A991.a.2
Country of Origin China, Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2032
Ultra Librarian 3D Model Ultra Librarian STM32F303CBT6 CAD Model

Description

Overview of STM32F303CBT6 Microcontroller

The STM32F303CBT6 is a high-performance ARM Cortex-M4 32-bit microcontroller with a rich set of peripherals and features, designed to cater to a wide range of applications. Manufactured by STMicroelectronics, this microcontroller is part of the STM32F3 series, known for its exceptional processing power and efficient operation.

Key Features

  • Core: ARM Cortex-M4 with FPU and DSP instructions, running at a frequency of up to 72 MHz.
  • Memory: Equipped with 128 KB of Flash memory and 40 KB of SRAM, providing ample space for complex applications and algorithms.
  • Communication Peripherals: A comprehensive set of communication interfaces including I2C, SPI, USART/UART, and CAN, facilitating easy connectivity with other devices and systems.
  • ADCs and DACs: Features multiple 12-bit analog-to-digital converters (ADCs) with up to 5 MSPS and two 12-bit digital-to-analog converters (DACs) for precise analog signal management.
  • Timers: Advanced control timer, 32-bit and 16-bit timers, as well as a SysTick timer, providing a robust timing solution for a variety of applications.
  • GPIOs: A rich set of general-purpose input/output pins, with various configuration options to suit different needs.
  • Power Efficiency: Low power modes including Stop and Standby, allowing for power-saving strategies in battery-powered or energy-sensitive applications.
  • Debugging and Programming: In-circuit debugging and programming support via SWD (Serial Wire Debug) and a bootloader for firmware upgrades.
  • Package: Available in a 48-pin LQFP package, which is suitable for space-constrained applications.

Applications

The STM32F303CBT6 microcontroller is a versatile component that can be used in a wide array of applications. It is particularly well-suited for industrial controls, motor drives, power management systems, medical equipment, and complex sensor systems. Its advanced analog features and fast execution capabilities make it an ideal choice for applications requiring precise control and real-time responses.

Support and Resources

STMicroelectronics provides extensive support for the STM32F303CBT6 through a comprehensive set of development tools, software libraries, and documentation. Developers can take advantage of the STM32Cube ecosystem, which includes the HAL (Hardware Abstraction Layer), middleware libraries, and examples to accelerate the development process.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7689 $52.4579
26+ $3.9129 $101.7354
40+ $3.7907 $151.6280
55+ $3.6684 $201.7620
71+ $3.5461 $251.7731
95+ $3.1793 $302.0335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess