Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 72MHz 384KB (384K x 8) FLASH 64-LQFP (10x10)
Manufacturer STMicroelectronics
Series STM32F3
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 72MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 51
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
Supply Voltage 2V ~ 3.6V
Data Converters A/D 16x12b; D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name STM32F302
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-19168, STM32F302RDT6-ND
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898149-STM32F302RDT6
Ultra Librarian 3D Model Ultra Librarian STM32F302RDT6 CAD Model

Description

STM32F302RDT6 Microcontroller

The STM32F302RDT6 is a state-of-the-art microcontroller unit (MCU) from STMicroelectronics, designed to offer a perfect blend of performance, power efficiency, and advanced features for a wide range of applications. This MCU is part of the STM32F3 series, which is known for its high-performance ARM Cortex-M4 core with a floating-point unit (FPU), making it ideal for complex and math-intensive operations.

The STM32F302RDT6 operates at a frequency of up to 72 MHz, providing the computational power necessary for tasks that require quick processing and real-time operations. It comes with a rich set of peripherals and I/Os that enhance its connectivity and control capabilities, suitable for industrial control, medical equipment, consumer electronics, and more.

Key Features:

  • 32-bit ARM Cortex-M4 core with DSP and FPU instructions
  • Maximum operating frequency of 72 MHz
  • 384 KB of Flash memory and 40+4 KB of SRAM
  • High-resolution timer for advanced motor control
  • Multiple communication interfaces: I2C, SPI, USART, CAN, and USB
  • 12-bit ADCs, DAC channels, and fast comparators
  • Advanced-control PWM timer for precise waveform generation
  • Operating voltage range from 2.0 to 3.6 V
  • Temperature range from -40°C to +85°C (industrial grade)
  • 64-pin LQFP package for easy integration into various designs

The MCU's memory architecture includes a generous amount of Flash memory and SRAM, which allows for efficient storage and execution of complex firmware and software applications. The high-resolution timer, combined with the advanced-control PWM timer, makes the STM32F302RDT6 particularly suitable for high-end motor control applications, where precision and efficiency are paramount.

Connectivity is a strong suit of the STM32F302RDT6, offering a variety of interfaces for communication with other devices and peripherals. This facilitates the creation of sophisticated and interconnected systems within consumer, industrial, and medical applications.

In summary, the STM32F302RDT6 from STMicroelectronics is a robust and feature-rich MCU that offers designers the flexibility, performance, and efficiency required for advanced and demanding applications. Its comprehensive feature set ensures that it can meet the needs of a variety of industries and provide a reliable platform for innovative electronic designs.

You May Also Be Interested in

Renesas Electronics America
MCU 16-bit R8C CISC 8KB Flash 3.3V/5V 20-Pin LSSOP Tube / IC MCU 16BIT 8KB FLASH 20LSSOP
Lowest to $14.7728
ECAD model for R5F2M122ANSP#U0
Renesas Electronics America
IC MCU 32BIT 256KB FLASH 120LQFP
Need more? Email Us
ECAD model for R5F72374ADFP#V0
NXP / Nexperia
IC MCU 8BIT ROMLESS 44QFP
Need more? Email Us
ECAD model for MC68L11D0CFBE2
Silicon Labs
IC MCU 8BIT 128KB FLASH 32QFN / 8051 series Microcontroller IC 8-Bit 50MHz 128KB (128K x 8) FLASH 32-QFN (5x5)
Lowest to $7.0074
ECAD model for C8051F583-IMR
Microchip Technology
B/16-BIT MICROCONTROLLER WITH SERIAL COMMUNICATION INTERFACES | IC MCU 8/16BIT ROMLESS 44PLCC
Need more? Email Us
ECAD model for TSC80251G2D-L16CB
Texas Instruments
Need more? Email Us
ECAD model for CC3200MODR1S2AMOB
Silicon Labs
IC MCU 32BIT 2MB FLASH 100TQFP
Lowest to $24.5096
ECAD model for EFM32GG11B820F2048GQ100-B
Microchip Technology
IC MCU 8BIT 14KB FLASH 14SOIC
Lowest to $2.7300
ECAD model for PIC16F1454-I/SL
Nuvoton Technology Corporation of America
IC MCU 8BIT 2KB FLASH 20DIP
Lowest to $2.3886
ECAD model for W79E2051AKG

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8619 $57.9285
36+ $3.1687 $114.0732
55+ $3.0697 $168.8335
76+ $2.9707 $225.7732
98+ $2.8717 $281.4266
131+ $2.5745 $337.2595
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,804 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention