Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Protocol IRDA
Function Controller
Interface UART
Supply Voltage (V) 3V ~ 5.5V
Supply Current 7mA
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 18-SOIC
Supplier Device Package 18-SOIC
Family Part Number MCP2155
Manufacturer Pack Quantity 42
MSL Level 1 (Unlimited)
Win Source Part Number 1221006-MCP2155-I/SO
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP2155-I/SO CAD Model

Description

Microchip Technology MCP2155-I/SO: A Versatile Serial Infrared Transceiver Interface

The Microchip Technology MCP2155-I/SO is a highly integrated serial infrared transceiver interface IC designed to provide a complete communication solution for devices requiring IrDA® standard wireless connectivity. This interface IC is housed in an SOIC package, making it suitable for space-constrained applications while offering a reliable and robust infrared communication capability.

The MCP2155-I/SO operates as a protocol handler for the IrDA standard, supporting the IrDA physical layer specifications for data rates up to 115.2 kbps (SIR). Its primary function is to modulate and demodulate infrared signals for wireless data communication between devices. This product is ideal for portable devices, such as PDAs, smartphones, and laptops, where wireless data transfer is essential.

The device features a UART interface for easy connection to a host microcontroller, facilitating serial data communication. It also includes a built-in baud rate generator, which simplifies the design process by reducing the need for external clock sources. The MCP2155-I/SO supports a wide operating voltage range from 2.7V to 5.5V, which allows for flexibility in different system designs and ensures compatibility with a variety of microcontrollers.

The MCP2155-I/SO is equipped with power management features, including a low-power shutdown mode, which significantly reduces power consumption when inactive. This feature is particularly useful for battery-powered devices, where energy efficiency is paramount. Additionally, the IC offers robust noise protection and EMI immunity, ensuring reliable operation even in challenging environments.

In summary, the Microchip Technology MCP2155-I/SO is a compact, efficient, and reliable solution for adding infrared wireless communication capabilities to a wide range of electronic devices. Its ease of integration, combined with its support for the IrDA standard, makes it an excellent choice for developers looking to implement wireless data transfer in their products.

You May Also Be Interested in

ON Semiconductor
IC CONTROLLER USB TYPE C 14MLP
Lowest to $1.1565
ECAD model for FUSB302TMPX
Diodes Incorporated
IC BRIDGE I2C/SPI TO UART / I2C Bridge, I2C/SPI to UART UART Interface 16-TSSOP
Lowest to $16.4520
ECAD model for PI7C9X760BBLE
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1338
ECAD model for TCAN332DRG4
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $7.1451
ECAD model for AX88772CLI
Diodes Incorporated
IC BRIDGE I2C/SPI TO UART / I2C Bridge, I2C/SPI to UART UART Interface 16-TSSOP
Lowest to $10.9684
ECAD model for PI7C9X1170BBLE
Microchip Technology
IC CANBUS CONTROLLER SPI 20QFN / CANbus Controller CAN 2.0 SPI Interface 20-QFN (4x4)
Lowest to $3.5100
ECAD model for MCP2515T-E/MLVAO
Diodes Incorporated
IC BRIDGE QUAD UART 48TQFN / RS485 Controller IRDA 1.1 UART Interface 48-TQFN (7x7)
Need more? Email Us
ECAD model for PI7C9X754ZBE
Silicon Labs
IC USB TO UART BRIDGE QFN20 / USB Bridge, USB to UART USB 2.0 UART Interface 20-QFN (3x3)
Lowest to $1.4364
ECAD model for CP2102N-A02-GQFN20
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Lowest to $35.7252
ECAD model for KTI226IT S RKTX

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $3.0645 $67.4190
52+ $2.5147 $130.7644
80+ $2.4359 $194.8720
110+ $2.3569 $259.2590
142+ $2.2793 $323.6606
190+ $2.0439 $388.3410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,000 pieces
MOQ: 22 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention